EN
  • EN
  • DE

LTC3418EUHF

Part No LTC3418EUHF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 8A, 4MHz, Monolithic Synchronous Step-Down Regulator | IC REG BUCK ADJUSTABLE 8A 38QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Part Status Last Time Buy
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 2.25V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 5V
Output Current 8A
Switching Frequency 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Manufacturer Pack Quantity 52
MSL Level 1 (Unlimited)
Win Source Part Number 1208750-LTC3418EUHF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3418EUHF CAD Model

Description

LTC3418EUHF - High Efficiency, Dual Output Synchronous Step-Down Regulator

The LTC3418EUHF from Linear Technology is a high-performance, dual output synchronous step-down regulator that is designed to deliver efficient power management for a variety of applications. This regulator is housed in a compact 38-lead QFN package, making it ideal for space-constrained environments without sacrificing functionality or performance.

With a wide input voltage range of 2.25V to 5.5V, the LTC3418EUHF is versatile enough to accommodate a variety of power sources, including single-cell Li-Ion batteries, multi-cell alkaline batteries, and regulated 5V supplies. This makes it an excellent choice for portable devices, where power efficiency and battery life are critical considerations.

The LTC3418EUHF features two independent output channels that can deliver up to 2A of continuous output current each, with output voltages as low as 0.613V. This dual-channel capability allows for simultaneous powering of different system components, such as microprocessors, FPGAs, and other ICs, while maintaining high efficiency and tight regulation.

One of the key features of the LTC3418EUHF is its high efficiency, which is achieved through the use of low RDS(ON) internal switches and a constant frequency, current mode architecture. Additionally, the regulator offers selectable Burst Mode operation, which further enhances efficiency at light loads by reducing quiescent current. This feature is particularly beneficial for battery-powered applications where extending runtime is paramount.

The LTC3418EUHF also includes a range of protective features to ensure reliable operation under various conditions. These include over-temperature protection, over-current protection, and short-circuit protection, as well as a power good signal for each channel to provide system monitoring capability.

For designers looking for a flexible, efficient, and compact power solution, the LTC3418EUHF is an excellent choice. Its combination of dual outputs, wide input voltage range, and robust protection features make it a versatile component for powering today's sophisticated electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2941 $55.7646
12+ $8.7059 $104.4708
18+ $8.4118 $151.4124
26+ $7.8236 $203.4136
34+ $7.5294 $255.9996
42+ $7.2353 $303.8826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess