Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.4V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.4V
Maximum Output Voltage 5.25V
Output Current 1.2A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 12-DFN (4x3)
Win Source Part Number 303336-LTC3441EDE#TR
Ultra Librarian 3D Model Ultra Librarian LTC3441EDE#TR CAD Model

Description

Linear Technology LTC3441EDE#TR Buck-Boost Converter

The LTC3441EDE#TR from Linear Technology is a versatile and efficient extended temperature buck-boost DC/DC converter, which is designed to regulate output voltages that can be either higher or lower than the input voltage. This component is particularly well-suited for applications that require a stable voltage supply in environments with varying input power sources or battery-operated devices where the input voltage can fluctuate over time.

One of the standout features of the LTC3441EDE#TR is its wide input voltage range of 2.5V to 5.5V, making it compatible with a variety of power sources, including single-cell Li-Ion batteries, multi-cell alkaline batteries, or regulated 5V supplies. The adjustable output voltage range from 1.245V to 5.5V allows for a high degree of flexibility, catering to the needs of different circuits and applications.

The converter's high efficiency is achieved through its 1.3MHz fixed-frequency operation, which enables the use of small, low-cost capacitors and inductors, thus reducing the overall footprint and cost of the power supply design. Furthermore, the LTC3441EDE#TR incorporates internal switches with low RDS(ON) to minimize losses and enhance efficiency.

For protection and reliability, the LTC3441EDE#TR features over-temperature protection, short-circuit protection, and low-battery detection, ensuring the safety and longevity of both the converter and the end application. Additionally, its thermally enhanced 14-lead DFN package provides excellent thermal performance, which is critical for maintaining stability and performance in extreme temperature environments.

The LTC3441EDE#TR is ideal for portable power devices, including handheld instruments, GPS receivers, and wireless modems, where a compact size, high efficiency, and reliable operation are paramount. Its robust design and extended temperature range make it a preferred choice for engineers looking for a power solution that can withstand challenging conditions while delivering consistent performance.

Overall, the LTC3441EDE#TR buck-boost converter is a high-quality power management solution that offers flexibility, efficiency, and reliability for a wide range of applications.

You May Also Be Interested in

ON Semiconductor
IC REG CHARG PUMP INV 50MA 6TSOP / Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 50mA SOT-23-6 Thin, TSOT-23-6
Lowest to $4.4657
ECAD model for NCV1729SN35T1G
Infineon Technologies
IC REG BUCK ADJ 40A SYNC LGA
Lowest to $7.3127
ECAD model for IP2005APBF
ON Semiconductor
IC REG BUCK ADJ 1.2A 10DFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1.2A 10-VFDFN Exposed Pad
Need more? Email Us
ECAD model for NCV894530MWTXG
Texas Instruments
100-V 150-mA Constant On-Time Buck Switching Regulator | IC REG BUCK ADJ 150MA 8VSSOP
Lowest to $1.5010
ECAD model for LM5009AMMX/NOPB
Intersil
Need more? Email Us
ECAD model for ICL7660MTV
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for ILC6382CIR-33
Richtek USA Inc.
IC REG BUCK ADJUSTABLE 5A 8SOP
Lowest to $0.5907
ECAD model for RT7240GSP
IMP, Inc
Lowest to $3.6699
ECAD model for ILC7081AIM5-36
Texas Instruments
LM2585 SIMPLE SWITCHER® 3A Flyback Regulator | IC REG MULT CONFG ADJ 3A TO263
Lowest to $29.5455
ECAD model for LM2585SX-ADJ

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1401 $66.8406
13+ $9.1407 $118.8291
19+ $8.8549 $168.2431
27+ $8.5693 $231.3711
34+ $8.2836 $281.6424
46+ $7.4267 $341.6282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,776 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention