EN
  • EN
  • DE

LTC3443EDE

Part No LTC3443EDE
Manufacturer Linear Technology
Description High Current Micropower 600kHz Synchronous Buck-Boost DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208763-LTC3443EDE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3443EDE CAD Model

Description

LTC3443EDE - Efficient, Versatile Power Management Solution

The LTC3443EDE is a high-efficiency, extended input range, synchronous buck-boost DC/DC converter designed and manufactured by Linear Technology (now part of Analog Devices). This advanced power management integrated circuit (IC) is capable of regulating output voltages above, below, or equal to the input voltage, making it extremely versatile for various applications where the power supply conditions can be unpredictable or vary widely.

With a wide input voltage range of 2.5V to 5.5V, the LTC3443EDE is particularly suitable for single-cell Li-Ion or multi-cell alkaline/NiMH applications. It can also seamlessly transition between buck and boost modes without any interruption in performance, ensuring a consistent output voltage even when the input voltage crosses over the output voltage.

The LTC3443EDE provides an adjustable output voltage from 1.5V to 5.25V, which allows for a wide range of uses, from powering microprocessors to driving LEDs. Its internal switches feature a low RDS(ON) to enhance efficiency, which is critical for battery-operated devices. The high switching frequency of up to 2MHz enables the use of small surface-mount inductors and capacitors, reducing the overall footprint and cost of the power supply design.

This IC also includes a burst mode operation that significantly improves efficiency at light loads, thus extending battery life for portable applications. Additionally, it features short-circuit protection, thermal protection, and a low-battery detector to safeguard the system under abnormal conditions.

The LTC3443EDE comes in a compact, thermally efficient, 14-lead DFN package, which is ideal for space-constrained applications. Its performance and small size make it an excellent choice for handheld devices, portable media players, GPS devices, and other portable battery-powered electronics that require efficient power management.

In summary, the LTC3443EDE from Linear Technology is a high-performance, flexible solution for managing power in a variety of electronic devices, ensuring that they operate reliably across a broad range of power supply conditions.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess