Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208768-LTC3448EMS8E
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3448EMS8E CAD Model

Description

The LTC3448EMS8E is a highly efficient, extended temperature range, synchronous step-down DC/DC converter designed and manufactured by Linear Technology. This advanced power management integrated circuit (IC) is specifically tailored to meet the needs of portable and space-constrained electronic devices requiring efficient power conversion.

Key Features

  • High Efficiency: Capable of converting a higher voltage source to a lower voltage with minimal power loss, making it ideal for battery-powered applications.
  • Wide Input Voltage Range: The device operates from an input voltage range of 2.6V to 5.5V, accommodating various power sources and battery chemistries.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to VIN, allowing for a wide range of output voltages suitable for different applications.
  • Low Quiescent Current: Its low no-load quiescent current extends battery life in portable devices when they are in standby or light-load conditions.
  • High Switching Frequency: With a 2.25MHz switching frequency, the LTC3448EMS8E allows the use of small, low-cost capacitors and inductors, reducing the overall solution size.
  • Thermal Management: The extended temperature range ensures reliable operation under varying environmental conditions, making it suitable for industrial applications.
  • MS8E Package: The device comes in an MSOP-8E package, which is compact and suitable for space-constrained applications.

Applications

The LTC3448EMS8E is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Medical Devices
  • Handheld Instruments
  • Wireless Modems
  • GPS Receivers
  • MP3 Players
  • Smartphones
  • Other Battery-Powered Devices

Conclusion

With its high efficiency, wide input voltage range, and compact packaging, the LTC3448EMS8E from Linear Technology stands out as a robust and versatile power solution for designers looking to optimize power consumption and extend battery life in their portable and space-sensitive products.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ €6.1876 €49.5009
18+ €5.0771 €91.3877
28+ €4.9184 €137.7141
39+ €4.7597 €185.6289
50+ €4.6011 €230.0535
67+ €4.1251 €276.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,646 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention