Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208777-LTC3499BEDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3499BEDD CAD Model

Description

Linear Technology's LTC3499BEDD: A Compact, High-Efficiency, Dual Channel Boost Converter

The LTC3499BEDD is a versatile and powerful dual channel boost converter from Linear Technology, designed to provide efficient power management in a compact package. This highly integrated circuit is ideal for portable battery-powered devices where space is at a premium and efficiency is crucial.

Key Features and Benefits

  • Adjustable Output Voltage: The LTC3499BEDD offers an adjustable output voltage range, allowing designers to tailor the output to meet specific requirements of their application.
  • Dual Independent Outputs: With two independent output channels, this device can power multiple loads with different voltage requirements simultaneously, simplifying the design and reducing component count.
  • High Efficiency: The converter boasts high efficiency, which is essential for prolonging battery life in portable applications. This is achieved through the use of low resistance switches and a constant frequency, current mode architecture.
  • Small Footprint: Packaged in a small 3mm x 3mm DFN, the LTC3499BEDD minimizes the amount of board space required, making it a perfect fit for space-constrained applications.
  • Low Noise Operation: The LTC3499BEDD operates at a fixed frequency and utilizes current mode control, reducing noise and interference, which is particularly important for RF and sensitive analog applications.
  • Integrated Soft-Start: To prevent current surges during startup, the device includes an integrated soft-start feature, which gradually ramps up the output voltage, protecting both the converter and the load.

Applications

  • Portable Medical Devices
  • Handheld Instruments
  • Wireless Modems
  • GPS Devices
  • LED Lighting
  • Small LCD Displays

The LTC3499BEDD is an excellent choice for designers looking to optimize power efficiency and save space in their next portable or battery-powered project. With its dual outputs, high efficiency, and low noise operation, it meets the needs of a wide array of modern electronic applications.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8292 $58.9752
13+ $8.0650 $104.8450
20+ $7.8130 $156.2600
27+ $7.5610 $204.1470
35+ $7.3089 $255.8115
46+ $6.5528 $301.4288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 914 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention