The LTC3499EDD is a versatile and efficient power management integrated circuit designed by Linear Technology, now part of Analog Devices. This compact and high-performance device is a dual-channel, high-efficiency, 2.25MHz, synchronous buck regulator that is ideal for battery-powered applications where space and power efficiency are critical.
Key Features
- High Efficiency: The LTC3499EDD boasts up to 95% efficiency, which is vital for prolonging battery life in portable devices.
- Dual Channel: It features two independent DC/DC converters, allowing it to power multiple devices or voltage rails simultaneously.
- Synchronous Operation: Its synchronous rectification enables better efficiency compared to traditional diode-rectified solutions.
- High Switching Frequency: A 2.25MHz switching frequency allows the use of small surface mount inductors and capacitors, reducing the overall solution footprint.
- Wide Input Voltage Range: The device operates from a 2.5V to 5.5V input voltage range, accommodating a variety of power sources.
- Burst Mode® Operation: This feature minimizes quiescent current during light loads, further enhancing battery life.
- Small Package: The LTC3499EDD comes in a 3mm x 3mm DFN package, perfect for space-constrained applications.
Applications
Thanks to its dual-channel design and high efficiency, the LTC3499EDD is suitable for a wide range of applications, including:
- Portable Medical Devices
- Wireless Modems
- Handheld Instruments
- GPS Receivers
- Small LCD Displays
Conclusion
The LTC3499EDD from Linear Technology is a high-efficiency, dual-channel synchronous buck regulator that offers a compact solution for power management in portable devices. Its high switching frequency, Burst Mode® operation, and small package size make it an excellent choice for designers looking to optimize power consumption and save space in their applications.