EN
  • EN
  • DE

LTC3586EUFE

Part No LTC3586EUFE
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1019+Rohs
Reference case QFN38
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 739532-LTC3586EUFE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3586EUFE CAD Model

Description

Linear Technology LTC3586EUFE – Power Management IC

The LTC3586EUFE is a robust and versatile power management integrated circuit (PMIC) from Linear Technology, designed to cater to the demanding needs of portable and compact electronics. This innovative component integrates multiple functionalities to simplify the design and improve the reliability of power supply circuits. It is particularly suitable for applications that require efficient power conversion, battery charging, and multiple output voltages.

At the heart of the LTC3586EUFE lies its high-efficiency switch-mode power supply (SMPS) that includes a synchronous buck-boost DC/DC converter. This converter is capable of maintaining a stable output voltage even when the input voltage varies above or below the output voltage, making it ideal for battery-powered applications where the input voltage can fluctuate significantly during operation.

The LTC3586EUFE also features an integrated full-featured battery charger with programmable float voltage and charge current, supporting a wide range of battery chemistries including Li-Ion, Li-Polymer, and LiFePO4. The charging parameters can be easily configured through external resistors, allowing designers to tailor the charging profile to specific battery requirements.

With its multiple regulated outputs, the LTC3586EUFE provides additional LDOs (Low Dropout Regulators) for powering auxiliary circuits. These LDOs offer low noise characteristics and high power supply rejection ratio (PSRR), which are crucial for sensitive applications such as RF or audio circuits that demand clean power supply rails.

The PMIC is housed in a compact QFN (quad-flat no-leads) package, which is well-suited for space-constrained applications. The device operates over a wide input voltage range and offers several features to enhance system protection, such as overvoltage, overcurrent, and thermal protection, ensuring reliable operation under various conditions.

In summary, the LTC3586EUFE is a highly integrated power management solution that combines a flexible power supply design, efficient battery management, and clean power delivery in a single compact package. Its capabilities make it an excellent choice for designers looking to optimize power management in portable devices.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6289 $58.8867
8+ $16.1058 $128.8464
12+ $15.6026 $187.2312
16+ $15.0992 $241.5872
20+ $14.5959 $291.9180
27+ $13.0859 $353.3193
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,822 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess