Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 15V
Output Voltage 0V
Output Voltage MAX 14.5V
Output Current 1.5A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (3x3)
Win Source Part Number 1208812-LTC3600IDD#PBF
Manufacturer Homepage www.linear.com
Family Name LTC3600
Introduction Date December 12, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3600IDD#PBF CAD Model

Description

The LTC3600IDD#PBF is a high-performance, monolithic synchronous buck regulator from Linear Technology that offers a compact and efficient solution for a wide range of power supply applications. This versatile DC/DC converter is capable of delivering up to 1.5A of continuous output current at voltages as low as 0.6V, making it ideal for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as point-of-load power supplies in complex systems.

Key Features:

  • High Efficiency: With its synchronous rectification topology, the LTC3600IDD#PBF achieves up to 96% efficiency, reducing power loss and improving overall system performance.
  • Wide Input Voltage Range: The device operates from a 4V to 15V input voltage range, accommodating a variety of power sources and ensuring flexibility in design.
  • Adjustable Output Voltage: The output voltage can be set from 0.6V to VIN with an external resistor divider, providing a tailored solution for specific circuit requirements.
  • No Schottky Diode Required: The internal synchronous switches eliminate the need for an external Schottky diode, simplifying the design and saving board space.
  • Stable with Low ESR Ceramic Capacitors: The LTC3600IDD#PBF is stable with ceramic output capacitors, which are smaller, more reliable, and have lower ESR compared to bulkier electrolytic capacitors.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device from damage due to overheating.
  • Small Footprint: The LTC3600IDD#PBF comes in a compact 3mm x 3mm DFN package, which is ideal for space-constrained applications.

Applications:

The LTC3600IDD#PBF is suited for a broad range of applications, including portable devices, embedded systems, and industrial equipment. Its high efficiency and small size make it particularly useful in battery-powered devices, while its robust design ensures reliable operation in industrial environments.

Conclusion:

Linear Technology's LTC3600IDD#PBF is a versatile and efficient solution for modern electronic power supply requirements. Its combination of high efficiency, wide input voltage range, and compact size, along with the ability to deliver a high output current, makes it an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Renesas Electronics America
IC REG BUCK ADJ 3A SGL/DL 24QFN
Lowest to $5.2064
ECAD model for ISL8036IRZ-T
Linear Technology
IC REG BCK SEPIC 1.8V 1.5A 8MSOP
Need more? Email Us
ECAD model for LT1767EMS8-1.8#TRPBF
Linear Technology
IC REG BUCK ADJ 3A 16MSOP
Lowest to $7.7764
ECAD model for LT3995EMSE#PBF
ON Semiconductor
IC REG BUCK ADJ 3.1A SMP5
Lowest to $1.7796
ECAD model for LA5744MP-DL-E
STMicroelectronics
Conv DC-DC 0.8V to 5.5V Synchronous Step Up Single-Out 1.8V to 5.2V/3.3V/5V 8-Pin MSOP T/R / IC REG BOOST ADJ/3.3V/5V 8MSOP
Lowest to $4.1680
ECAD model for L6920DBTR
Semtech Corporation
IC REG BUCK 3.3V 700MA 16QFN
Need more? Email Us
ECAD model for TS30111-M033QFNR
Linear Technology
IC REG BUCK ADJ 3A 16MSOP
Lowest to $5.9046
ECAD model for LT3995EMSE#TRPBF
Microchip Technology
IC REG BUCK 5V 1A 16DIP
Lowest to $0.4300
ECAD model for LM2575-5.0YN
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 2A 8SOIC
Lowest to $3.9012
ECAD model for MP2305DS-LF

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.9518 $71.5662
20+ $6.5246 $130.4920
31+ $6.3207 $195.9417
43+ $6.1169 $263.0267
55+ $5.9129 $325.2095
74+ $5.3012 $392.2888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,477 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention