EN
  • EN
  • DE

L6920DBTR

Part No L6920DBTR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 0.8V to 5.5V Synchronous Step Up Single-Out 1.8V to 5.2V/3.3V/5V 8-Pin MSOP T/R / IC REG BOOST ADJ/3.3V/5V 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 0.6V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V (3.3V, 5V)
Maximum Output Voltage 5.5V
Output Current 800mA (Switch)
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 018331-L6920DBTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name L6920DB
Introduction Date July 23, 2004
ECCN EAR99
Country of Origin China, Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian L6920DBTR CAD Model

Description

Overview of Product L6920DBTR from STMicroelectronics

The L6920DBTR is a high-efficiency step-up DC-DC converter designed by STMicroelectronics, a leader in semiconductor solutions. This compact and feature-rich component is particularly suited for battery-powered applications where efficient power management is crucial. With its ability to operate from a low input voltage and provide a stable output, the L6920DBTR is an excellent choice for portable devices.

Key Features

  • High Efficiency: The L6920DBTR boasts a high efficiency that can reach up to 96%, ensuring minimal energy loss during the voltage conversion process.
  • Low Start-Up Voltage: It can start up from an ultra-low voltage of 0.85V, making it ideal for applications running on single-cell batteries.
  • Adjustable Output Voltage: Users can adjust the output voltage from 1.2V to 5.5V via external resistors, providing flexibility for various design requirements.
  • Low Quiescent Current: The device features a low quiescent current of just 10µA, which is beneficial for battery life extension in portable applications.
  • Integrated Synchronous Rectifier: With an integrated synchronous rectifier, the L6920DBTR reduces the need for external components, simplifying the design and saving board space.
  • Protection Features: It includes thermal shutdown, current limiting, and automatic shutdown to protect the device and the end application from potential damage.

Applications

The L6920DBTR is versatile and can be used in a variety of applications, including:

  • Portable Media Players
  • Wireless Headsets and Earphones
  • Handheld Devices
  • Personal Digital Assistants (PDAs)
  • GPS Receivers
  • Energy Harvesting Systems

Package and Quality

STMicroelectronics packages the L6920DBTR in a compact DFN6 (3x3mm) package, which is suitable for space-constrained applications. Committed to quality, STMicroelectronics ensures that this product meets rigorous standards, offering reliability and performance for a wide range of consumer and industrial products.

With its high efficiency, low power consumption, and flexible voltage options, the L6920DBTR from STMicroelectronics is an excellent power management solution for designers looking to optimize their battery-powered applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0989 $50.3736
59+ $1.7222 $101.6098
90+ $1.6684 $150.1560
124+ $1.6145 $200.1980
161+ $1.5607 $251.2727
215+ $1.3993 $300.8495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess