EN
  • EN
  • DE

LM5166DRCR

Part No LM5166DRCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3-V to 65-V Input, 500-mA Synchronous Buck Converter with Ultra-Low IQ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 65V
Output Voltage 1.23V
Output Voltage MAX 65V
Output Current 500mA
Frequency - Switching 50kHz ~ 600kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-VSON (3x3)
Win Source Part Number 1200447-LM5166DRCR
Manufacturer Homepage www.ti.com
Family Name LM5166
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian LM5166DRCR CAD Model

Description

Introducing the LM5166DRCR from Texas Instruments

The LM5166DRCR is an innovative, high-efficiency, synchronous step-down DC/DC converter designed by Texas Instruments to meet the rigorous power requirements of modern electronic devices. This compact and versatile component is perfect for a wide range of applications, including industrial, automotive, and telecommunications systems.

The LM5166DRCR operates over a wide input voltage range from 3V to 65V, making it an ideal choice for systems that experience wide voltage fluctuations. This feature ensures that the device can handle the most demanding applications, such as those powered by multi-cell batteries or subject to large input transients.

One of the key features of this converter is its ability to deliver up to 500mA of continuous output current, which can be further optimized with its adjustable switching frequency ranging from 100kHz to 2.5MHz. This flexibility allows designers to balance efficiency and component size, making the LM5166DRCR a highly adaptable solution for space-constrained applications.

The device also boasts a low quiescent current of only 10.5µA in its power-saving mode, which significantly extends battery life in portable applications. Additionally, its high-efficiency operation, with peak efficiency up to 92%, reduces thermal stress and enhances system reliability.

For enhanced performance, the LM5166DRCR incorporates a number of protection features including cycle-by-cycle current limit, thermal shutdown, and undervoltage lockout. These integrated safeguards contribute to the overall durability and longevity of the end product.

Engineers will appreciate the ease of use provided by the LM5166DRCR. It requires minimal external components, which simplifies design and accelerates time to market. The device is available in a small 3mm x 3mm VSON package, which is ideal for compact PCB layouts.

Overall, the LM5166DRCR from Texas Instruments is a robust, efficient, and flexible power management solution that is well-suited for a variety of demanding applications. Its wide input voltage range, high efficiency, and comprehensive protection features make it a reliable choice for designers looking to optimize power consumption and performance in their next project.

You May Also Be Interested in

Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5354 $53.7390
80+ $1.2598 $100.7840
125+ $1.2204 $152.5500
170+ $1.1811 $200.7870
220+ $1.1417 $251.1740
295+ $1.0236 $301.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,790 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess