EN
  • EN
  • DE

LTC3601IMSE

Part No LTC3601IMSE
Manufacturer Linear Technology
Description 1.5A, 15V Monolithic Synchronous Step-Down Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208816-LTC3601IMSE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3601IMSE CAD Model

Description

LTC3601IMSE - High Efficiency, 15V, 1.5A Synchronous Buck Regulator

The LTC3601IMSE is a high performance, monolithic synchronous buck regulator from Linear Technology, a company known for its reliable and efficient power management solutions. This compact integrated circuit is designed to provide a high-efficiency power supply solution for a wide range of applications, including portable devices, industrial equipment, and telecommunications infrastructure.

With an input voltage range of 4V to 15V, the LTC3601IMSE is versatile and can operate from a variety of power sources, including single-cell lithium-ion batteries, multi-cell alkaline batteries, or regulated 12V supplies. Its ability to deliver up to 1.5A of continuous output current makes it suitable for powering small to medium-sized loads, while maintaining a compact footprint on the PCB.

The LTC3601IMSE features a high switching frequency of up to 2.25MHz, which allows for the use of small, low-cost external components, such as inductors and capacitors. This high frequency, coupled with its current mode operation, ensures fast transient response and excellent loop stability. Additionally, the device's synchronous rectification enhances efficiency, especially at lower output voltages, by eliminating the need for an external Schottky diode.

For thermal management, the LTC3601IMSE is housed in a thermally efficient MSOP-16 package with exposed pad for enhanced heat dissipation. This packaging, along with its low quiescent current, helps to maintain optimal performance even in thermally challenging environments.

Safety features of the LTC3601IMSE include internal soft-start to reduce inrush current during startup, overvoltage protection, and overtemperature protection. There is also a power good flag that indicates when the output voltage is within nominal operating range, which is useful for power sequencing and monitoring in complex systems.

In summary, the LTC3601IMSE from Linear Technology is a robust, efficient, and versatile synchronous buck regulator that is well-suited for a variety of applications where space is at a premium and power efficiency is a priority. Its high-frequency operation, comprehensive protection features, and high output current capability make it a reliable choice for designers looking to optimize their power supply designs.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2592 $58.7392
63+ $1.8538 $116.7894
97+ $1.7960 $174.2120
133+ $1.7383 $231.1939
172+ $1.6805 $289.0460
231+ $1.5061 $347.9091
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess