EN
  • EN
  • DE

LTC3603EUF

Part No LTC3603EUF
Manufacturer Linear Technology
Description 2.5A, 15V Monolithic Synchronous Step-Down Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208820-LTC3603EUF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3603EUF CAD Model

Description

The LTC3603EUF is a high-performance, synchronous monolithic step-down regulator from Linear Technology, designed to deliver high-efficiency power conversion for a wide array of applications. This compact component is housed in a 24-pin QFN package, which is ideal for space-constrained environments while providing robust power management capabilities.

Key Features

  • Wide Input Voltage Range: The LTC3603EUF operates from an input voltage range of 4V to 20V, making it versatile for various supply sources, including standard 5V, 12V, and intermediate bus voltages.
  • High Output Current: It can deliver up to 3A of continuous output current, catering to the needs of high-power applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to VIN, providing flexibility for different voltage requirements.
  • High Efficiency: With its synchronous rectification and low dropout operation, this regulator boasts high efficiency across a wide range of loads.
  • Fast Transient Response: The LTC3603EUF is designed for excellent transient response, ensuring stable operation during quick changes in load.
  • Integrated Features: It includes internal switches and a boost diode, which reduces the number of external components required for operation.
  • Thermal Management: The device features over-temperature protection, safeguarding it against thermal overload conditions.

Applications

The LTC3603EUF is well-suited for a variety of applications, including:

  • Distributed Power Systems
  • Networking and Telecommunications Equipment
  • Automotive Electronics
  • Industrial Control Systems
  • Portable Battery-Powered Devices

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC3603EUF is no exception. It is built with the highest standards to ensure reliable performance in even the most demanding conditions. With its advanced design and robust packaging, the LTC3603EUF is a solid choice for designers looking for a dependable power solution.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess