EN
  • EN
  • DE

LTC3714EG

Part No LTC3714EG
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description DC/DC Cntrlr Single-OUT Step Down 2000kHz 28-Pin SSOP / IC STP-DWN CNTRLR W/OPAMP 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Controller, Intel Pentium
Voltage - Input 4 V to 36 V
Number of Outputs 1
Output Voltage 0.6 V to 1.75 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 072585-LTC3714EG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC3714
Introduction Date June 20, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand, Philippines
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian LTC3714EG CAD Model

Description

Linear Technology's LTC3714EG High-Performance Step-Down Switching Regulator

The LTC3714EG is a versatile and efficient step-down switching regulator designed by Linear Technology, now part of Analog Devices. This advanced product is engineered to cater to a wide range of applications that require a compact, high-efficiency power solution. The LTC3714EG is particularly well-suited for portable devices, telecommunications, and industrial equipment where power efficiency and board space are critical considerations.

Key Features

  • Wide Input Voltage Range: The LTC3714EG operates from an input voltage range of 4V to 36V, making it suitable for applications that experience wide variations in supply voltage, such as automotive and industrial systems.
  • Adjustable Output Voltage: Its output voltage can be adjusted from 0.8V to VIN, providing flexibility for different voltage requirements.
  • High Efficiency: With its synchronous rectification and a top switch efficiency of up to 95%, the LTC3714EG ensures minimal heat generation and maximizes battery life in portable applications.
  • Powerful Output: The device is capable of delivering up to 4A of continuous output current, making it suitable for powering a wide array of electronic loads.
  • No RSENSE Operation: The LTC3714EG features a No RSENSE option, which eliminates the need for an external sense resistor, thereby saving space and cost while simplifying the design.
  • Adjustable Switching Frequency: Users can set the switching frequency from 200kHz to 600kHz or synchronize it to an external clock, providing design flexibility and optimizing performance for specific applications.
  • Thermal Protection: It includes over-temperature protection that shuts down the device to prevent damage under extreme thermal conditions.

Applications

  • Portable Electronics
  • Telecommunications
  • Networking Equipment
  • Industrial Systems
  • Automotive Power Systems

The LTC3714EG's compact 36-pin SSOP package is designed for space-constrained applications, and its robust feature set ensures reliable performance in the most demanding environments. Whether you're developing a new portable device or upgrading an existing power system, the LTC3714EG offers a high degree of efficiency and flexibility to meet your design needs.

You May Also Be Interested in

Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2905 $62.9050
23+ $5.1615 $118.7145
35+ $5.0002 $175.0070
48+ $4.8389 $232.2672
62+ $4.6777 $290.0174
83+ $4.1937 $348.0771
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess