EN
  • EN
  • DE

LTC3733CG

Part No LTC3733CG
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR BUCK AMD 3PHASE 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Controller, AMD
Voltage - Input 4 V to 36 V
Number of Outputs 1
Output Voltage 0.8 V to 1.55 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 36-SSOP
Win Source Part Number 072593-LTC3733CG
Ultra Librarian 3D Model Ultra Librarian LTC3733CG CAD Model

Description

The LTC3733CG is a high-performance, triple-output synchronous step-down switching regulator controller from Linear Technology, a leading designer and manufacturer of high-performance analog integrated circuits. Designed with precision and efficiency in mind, this controller is an ideal solution for complex power supply systems requiring multiple low-voltage outputs, such as those found in telecommunications, networking, and industrial applications.

Key Features:

  • Versatile Power Supply Design: The LTC3733CG is capable of generating three independent output voltages, which can be adjusted to meet the specific requirements of various electronic components within a system.
  • High Efficiency: With its synchronous operation, the LTC3733CG minimizes power loss by using MOSFETs as switches, thereby improving efficiency and reducing heat generation.
  • Wide Input Voltage Range: This controller can operate over a broad input voltage range, accommodating fluctuations in power supply and ensuring stable operation under varying conditions.
  • Adjustable Switching Frequency: The switching frequency of the LTC3733CG can be programmed via an external resistor or synchronized to an external clock, allowing designers to optimize performance for specific applications.
  • Integrated Features: The LTC3733CG includes features such as soft-start capability, overvoltage protection, and under-voltage lockout, enhancing the reliability and safety of the overall power supply system.

Applications:

  • Distributed Power Systems
  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • High-Density Power Modules

The LTC3733CG is housed in a compact QFN-38 package, making it suitable for space-constrained applications while still providing robust power management capabilities. With its advanced control features and high level of integration, the LTC3733CG simplifies the design of complex power systems and enhances their performance and reliability.

For more detailed information, including specific voltage and current ratings, thermal performance data, and application notes, designers and engineers are encouraged to consult the LTC3733CG datasheet and Linear Technology's technical support resources.

You May Also Be Interested in

Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0621 $63.4347
16+ $7.4359 $118.9744
25+ $7.2037 $180.0925
34+ $6.9704 $236.9936
43+ $6.7383 $289.7469
58+ $6.0418 $350.4244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess