EN
  • EN
  • DE

LTC3803ES6

Part No LTC3803ES6
Manufacturer Linear Technology
Description Constant Frequency Current Mode Flyback DC/DC Controller in ThinSOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208902-LTC3803ES6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3803ES6 CAD Model

Description

The LTC3803ES6, crafted by Linear Technology, is a highly efficient, constant-frequency, current mode flyback DC/DC controller encapsulated in a compact TSOT-23 package. This device is designed for simplicity and flexibility, making it suitable for a wide range of power supply applications.

Key Features

  • Wide Input Voltage Range: The product operates over a broad input voltage range, making it adaptable to various applications, from automotive to industrial power systems.
  • High Frequency Operation: With a switching frequency up to 300kHz, the LTC3803ES6 allows for smaller component sizes, reducing the overall footprint and component costs.
  • Low Start-Up Current: Its low start-up current of just 9µA is ideal for battery-operated systems, enhancing the battery life and efficiency of the application.
  • Low Operating Current: The device's operating current is under 2mA, which contributes to the overall power efficiency of the system.
  • No External Power Components: The LTC3803ES6 requires no external power components such as bootstrap diodes or VCC capacitors, simplifying the design and saving board space.

Applications

The LTC3803ES6 is versatile and can be utilized in a variety of applications. It is particularly well-suited for isolated and non-isolated power supplies, telecommunications, industrial systems, and portable power devices.

Performance and Durability

This controller is designed to deliver consistent performance with features like undervoltage lockout, which ensures stable operation under low input voltage conditions. Furthermore, its robust thermal performance ensures reliability across a wide temperature range, making it a durable choice for demanding environments.

Conclusion

The LTC3803ES6 from Linear Technology stands out as a compact, efficient, and reliable solution for power supply design. Its high-frequency operation, coupled with a feature-rich design, provides designers with an excellent platform for creating cost-effective and space-efficient power supplies without compromising on performance.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5941 $51.8820
42+ $2.4299 $102.0558
64+ $2.3478 $150.2592
92+ $2.1836 $200.8912
119+ $2.1015 $250.0785
149+ $2.0195 $300.9055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess