EN
  • EN
  • DE

LTC3858EUH

Part No LTC3858EUH
Manufacturer Linear Technology
Description Low IQ, Dual 2-Phase Synchronous Step-Down Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208959-LTC3858EUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3858EUH CAD Model

Description

LTC3858EUH - High Performance Dual Step-Down Switching Regulator Controller

The LTC3858EUH is a high-performance dual step-down switching regulator controller that is designed to manage power requirements for a variety of applications. Manufactured by Linear Technology, this advanced controller is housed in a compact 32-lead QFN package, making it suitable for space-constrained designs.

This robust controller operates over a wide input voltage range of 4.5V to 38V, enabling it to handle a broad spectrum of power sources, from single-cell Li-Ion batteries to intermediate bus voltages in complex systems. The LTC3858EUH is capable of producing two independent output voltages ranging from 0.8V to 24V, which can be beneficial for systems requiring multiple supply rails with high efficiency and tight regulation.

Featuring a powerful 1.1Ω on-chip gate drivers, the LTC3858EUH is designed to drive external N-channel MOSFETs at high frequencies up to 750kHz per phase, allowing for smaller inductor and capacitor sizes, which results in a more compact power supply design. The device also offers a phase-lockable frequency of up to 850kHz, providing flexibility in component selection and optimization of the power supply layout.

One of the key features of the LTC3858EUH is its current mode operation, which provides excellent line and load transient response. Additionally, the controller includes optional active voltage positioning (AVP) with adjustable gain and offset, improving the transient response further and reducing the output capacitance required.

The LTC3858EUH also incorporates a range of protection features to ensure reliable operation under adverse conditions. These include overvoltage protection, undervoltage lockout, overcurrent protection, and thermal shutdown. Moreover, the tracking and soft-start capabilities enable a controlled startup sequence for sensitive loads, minimizing inrush currents and preventing voltage overshoot.

In summary, the LTC3858EUH is a versatile and high-performance solution for dual output power supplies, offering advanced features and protection mechanisms to meet the stringent requirements of modern electronic systems.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7422 $61.1954
17+ $7.1737 $121.9529
25+ $6.9496 $173.7400
35+ $6.7256 $235.3960
45+ $6.5015 $292.5675
60+ $5.8281 $349.6860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess