EN
  • EN
  • DE

LTC3872EDDB#TRMPBF

Part No LTC3872EDDB#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage 2.75 V ~ 9.8 V
Frequency - Switching 550kHz
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x2)
Manufacturer Homepage www.linear.com
Win Source Part Number 739544-LTC3872EDDB#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3872
Introduction Date May 16, 2006
ECCN EAR99
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC3872EDDB#TRMPBF CAD Model

Description

LTC3872EDDB#TRMPBF: A High-Performance Step-Down Switching Regulator

The LTC3872EDDB#TRMPBF is a robust and efficient step-down switching regulator from Linear Technology, designed to cater to a wide range of applications requiring voltage step-down conversion. This compact, high-frequency, constant frequency current mode PWM DC/DC converter is ideal for powering portable devices due to its small footprint and high efficiency.

With an input voltage range of 2.75V to 9.8V, the LTC3872EDDB#TRMPBF is versatile enough to be used in various systems, from single-cell Li-Ion batteries to multi-cell battery configurations and other standard power supplies. The device can produce an output voltage as low as 0.79V, which allows it to power the latest generation of low-voltage digital processors and chipsets.

One of the key features of the LTC3872EDDB#TRMPBF is its no RSENSE™ design, which eliminates the need for an external current sense resistor, thereby saving space and reducing system cost while improving overall efficiency. The switching frequency is programmable up to 2MHz, which enables the use of tiny, low-cost capacitors and inductors while providing a fast transient response and reducing noise sensitive to RF and other high-frequency circuits.

The LTC3872EDDB#TRMPBF also incorporates a low-battery detector, which is crucial for battery-powered applications. It ensures that the system can take appropriate action when the battery voltage drops below a preset threshold. Additionally, the device features a shutdown mode, drawing only 10uA of quiescent current, which significantly extends battery life in portable systems during standby or off modes.

For protection, the LTC3872EDDB#TRMPBF includes features such as overvoltage protection and thermal shutdown. It comes in a compact 8-lead DFN package with a low profile of only 0.75mm, suitable for space-constrained applications. The part is available in tape and reel form, denoted by the #TRMPBF suffix, which is ideal for automated manufacturing processes.

In summary, the LTC3872EDDB#TRMPBF from Linear Technology is a highly efficient, versatile, and compact step-down switching regulator that meets the demands of modern portable electronics with its advanced features and high-performance capabilities.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1800 $50.2600
17+ $5.8913 $100.1521
27+ $5.7072 $154.0944
37+ $5.5231 $204.3547
47+ $5.3390 $250.9330
63+ $4.7867 $301.5621
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,733 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess