EN
  • EN
  • DE

LT8210EUJ#PBF

Part No LT8210EUJ#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 100V BUCK/BOOST CTLR WITH PASS-T
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000602-LT8210EUJ#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Power Management (PMIC) -DC DC Switching Controllers
Package Tube
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TJ)
Function Step-Up/Step-Down
Topology Buck-Boost
Ultra Librarian 3D Model Ultra Librarian LT8210EUJ#PBF CAD Model

Description

Product Overview: LT8210EUJ#PBF from Analog Devices Inc.

The LT8210EUJ#PBF is a high-performance DC/DC controller from the reputable manufacturer Analog Devices Inc., designed for precision and efficiency in power management applications. This advanced component is engineered to cater to a wide array of industries, including telecommunications, automotive, industrial, and consumer electronics, where reliable and efficient power conversion is critical.

Key Features

  • Wide Input Voltage Range: The LT8210EUJ#PBF operates over a broad input voltage range, accommodating various power sources and ensuring versatility across different applications.
  • High Efficiency: With its optimized design, this DC/DC controller achieves high conversion efficiency, reducing power loss and heat generation, which is crucial for the longevity and reliability of electronic systems.
  • Programmable Frequency: Users can program the switching frequency, allowing for a customizable approach to balance efficiency and component size, as well as to avoid critical noise-sensitive frequency bands.
  • Robust Protection Features: The device includes over-voltage, over-current, and over-temperature protection, safeguarding the system against potential damage due to abnormal operating conditions.
  • Compact Packaging: Housed in a compact package, the LT8210EUJ#PBF saves valuable board space, which is essential for modern, space-constrained electronic designs.

Applications

  • Automotive and Transportation Systems
  • Telecommunications Equipment
  • Industrial Power Supplies
  • Datacenter and Network Infrastructure
  • Portable and Battery-powered Devices

The LT8210EUJ#PBF is a testament to Analog Devices Inc.'s commitment to delivering high-quality power management solutions. By integrating this controller into your design, you can expect a robust and efficient performance that meets the stringent requirements of modern electronic systems. Whether for a critical industrial application or an innovative consumer product, the LT8210EUJ#PBF is an excellent choice for designers looking to enhance their power management capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Lowest to $1.7463
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.8082 $53.6164
5+ $21.9964 $109.9820
8+ $21.3091 $170.4728
10+ $20.6217 $206.2170
13+ $19.9343 $259.1459
17+ $17.8721 $303.8257
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 245 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess