EN
  • EN
  • DE

LTC3872ETS8#TRPBF

Part No LTC3872ETS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.75 V to 9.8 V
Frequency - Switching 550kHz
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package TSOT-23-8
Win Source Part Number 123715-LTC3872ETS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3872ETS8#TRPBF CAD Model

Description

LTC3872ETS8#TRPBF - Step-Down Controller from Linear Technology

The LTC3872ETS8#TRPBF is a high-performance step-down switching regulator controller from Linear Technology, designed to drive an external MOSFET for converting input voltages to lower output voltages with high efficiency. This compact and efficient controller is ideal for a variety of applications, including portable devices, automotive systems, and industrial power supplies.

Key Features:

  • Wide Input Voltage Range: The LTC3872ETS8#TRPBF operates from an input voltage range of 2.75V to 9.8V, making it suitable for single Li-Ion, multi-cell alkaline or NiMH applications, as well as fixed 3.3V, 5V, or 12V systems.
  • Constant Frequency Operation: It maintains a constant switching frequency of 550kHz, which minimizes the size of external components and helps to avoid interference with sensitive RF or audio circuitry.
  • Low Dropout Operation: The low dropout operation allows the output voltage to be maintained even when the input voltage is very close to the output voltage, enhancing efficiency and battery life in portable applications.
  • Adjustable Burst Mode® Operation: The controller features adjustable Burst Mode operation, which significantly improves efficiency at light loads by reducing the quiescent current.
  • No Sense Resistor Required: The LTC3872ETS8#TRPBF does not require a sense resistor, as it utilizes a current mode architecture for excellent line and load transient response.
  • Integrated Soft-Start: An internal soft-start capability is included to prevent inrush current at startup, providing a smooth transition to regulation.
  • Thermal Protection: Over-temperature protection ensures the device operates within safe temperature limits.
  • Compact Package: The controller is available in a thermally enhanced TSOT-23 package, which is ideal for space-constrained applications.

Applications:

  • Portable Electronics
  • Automotive Power Systems
  • Industrial Power Supplies
  • Distributed Power Systems
  • Point of Load Regulation

The LTC3872ETS8#TRPBF is a versatile and robust solution for a wide range of power management applications. Its advanced features and compact footprint make it a top choice for designers looking to optimize power efficiency and performance in their products.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8989 $53.0901
21+ $4.8401 $101.6421
32+ $4.6889 $150.0448
45+ $4.5376 $204.1920
57+ $4.3864 $250.0248
77+ $3.9326 $302.8102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,760 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess