The LTC4010CFE from Linear Technology is a highly integrated and efficient battery charger specifically designed for charging nickel batteries, including both Nickel Metal Hydride (NiMH) and Nickel Cadmium (NiCd) chemistries. This advanced charger operates over a wide input voltage range and provides a full-featured charging solution for portable, industrial, and automotive applications.
Key Features:
- Flexible Charging: The LTC4010CFE offers programmable charge termination, including peak voltage detection, temperature qualified charge termination, and safety timers, ensuring a full charge without overcharging the battery.
- Wide Input Voltage Range: It operates efficiently with an input voltage range from 9V to 28V, making it versatile for various power supply scenarios.
- High Efficiency: With its high-efficiency design, it minimizes heat generation and maximizes charging speed, making it suitable for compact and thermally sensitive environments.
- Charge Current: The device provides a programmable charge current up to 4A, allowing for fast charging of large capacity batteries.
- Accurate Charge Control: To ensure precise charging, the LTC4010CFE incorporates an onboard charge current sense resistor and a programmable charge current ratio.
- Multiple Chemistry Support: It is designed to work with both NiMH and NiCd batteries, providing a versatile solution for different battery technologies.
- Robust Protection Features: The charger includes overvoltage protection, undervoltage lockout, and thermal shutdown, ensuring safe operation under adverse conditions.
Applications:
The LTC4010CFE is ideal for a wide range of applications, including portable consumer devices, power tools, medical instruments, backup battery systems, and automotive accessories. Its robust feature set and flexibility make it a go-to solution for designers looking for a reliable and high-performance nickel battery charging solution.
Package and Availability:
The LTC4010CFE is available in a 20-pin TSSOP package, which provides a compact footprint for space-constrained applications. It is part of Linear Technology's extensive line of battery management products, known for their reliability and performance.