EN
  • EN
  • DE

LTC4012CUF#PBF

Part No LTC4012CUF#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Switching Battery Charger Lead-Acid/Li-FePO4/Li-Ion/Li-Pol/NiCd/NiMH 12000mA 2V to 28V 20-Pin QFN EP Tube / IC BATT CHRGR MC HI-EFF 20-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Tube
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 4
Current - Charging Constant - Programmable
Fault Protection Over Voltage
Voltage Supply MAX 28V
Operating Temperature Range 0°C ~ 85°C (TA)
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Win Source Part Number 783845-LTC4012CUF#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC4012
Introduction Date May 22, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4012CUF#PBF CAD Model

Description

LTC4012CUF#PBF - High Efficiency, Multi-Chemistry Battery Charger

The LTC4012CUF#PBF from Linear Technology is a versatile and high-efficiency battery charger IC designed to accommodate a wide range of battery chemistries, including Li-Ion, Li-Polymer, LiFePO4, Lead-Acid, and NiMH batteries. This advanced charging solution is ideal for portable devices, medical equipment, and any application that requires a reliable and efficient charging system.

Equipped with a programmable charge current up to 4A, the LTC4012CUF#PBF can handle the power requirements of various battery sizes and capacities. Its wide input voltage range of 4.5V to 32V makes it suitable for a broad array of power sources, ensuring flexibility in design for multiple product lines.

Key features of the LTC4012CUF#PBF include precision charge voltage regulation, programmable charge current, and a charge current monitor for accurate control of the charging process. The IC also incorporates a programmable termination timer and an optional thermistor input for temperature-qualified charging, enhancing the safety and longevity of the battery.

The LTC4012CUF#PBF supports multiple charging stages, such as precharge conditioning, constant current, and constant voltage phases, which are critical for optimizing battery performance and life. Additionally, it offers an automatic recharge feature, which initiates a new charging cycle when the battery voltage falls below a preset threshold, ensuring the battery remains fully charged.

For system monitoring and control, the LTC4012CUF#PBF provides status indication outputs that can be used to signal the charging progress and completion. This allows for seamless integration with user interfaces and system management controllers. The compact QFN package ensures a minimal footprint on the PCB, which is essential for space-constrained applications.

Overall, the LTC4012CUF#PBF by Linear Technology is a comprehensive battery charging solution that delivers performance, versatility, and ease of integration, making it an ideal choice for a wide range of applications requiring dependable and efficient battery management.

You May Also Be Interested in

Maxim Integrated
SWITCH-MODE 1-CELL LI+ CHARGER
Lowest to $3.0261
Rohm Semiconductor
IC BATT CHG LI-ION UCSP75M2
Lowest to $2.8546
Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 32TQFN
Lowest to $5.3695
Maxim Integrated
IC BAT CHG MULTCHEM 2-4CL 32TQFN
Lowest to $22.0578
Microchip Technology
IC BATT CONTRL LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $0.9836
National Semiconductor (TI)
IC BATT CHG PWR MGMT CIRC PDS014
Lowest to $0.4647
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Lowest to $19.5853
Maxim Integrated
IC BAT CHG MULTCHEM 1-3CL 16TQFN
Lowest to $13.8601
Texas Instruments
STANDALONE 1-CELL 800-MA LINEAR / Charger IC Lithium Ion/Polymer 6-DSBGA
Lowest to $0.9712

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7269 $58.9076
9+ $12.0837 $108.7533
13+ $11.7060 $152.1780
18+ $11.3284 $203.9112
23+ $10.9508 $251.8684
31+ $9.8180 $304.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess