EN
  • EN
  • DE

LTC4062EDD#TRPBF

Part No LTC4062EDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Linear Battery Charger Li-Ion/Li-Pol 1000mA 4.2V 10-Pin DFN EP T/R / IC BATT CHARGER LI-ION 10-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Charge Current - Max 1A
Battery Pack Voltage 4.2V
Voltage Supply MAX 8V
Interface USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 783867-LTC4062EDD#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC4062
Introduction Date February 14, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4062EDD#TRPBF CAD Model

Description

The LTC4062EDD#TRPBF from Linear Technology is a highly sophisticated, standalone linear charger for single-cell lithium-ion batteries. This compact and versatile charging solution is designed to cater to a wide range of applications, from portable consumer electronics to industrial systems. Its small footprint and advanced features make it an ideal choice for space-constrained environments.

Key Features

  • Charging Voltage: The charger has a precise float voltage of 4.2V, ensuring the lithium-ion battery is charged accurately for optimal performance and longevity.
  • Charge Current: It offers programmable charge current up to 2A, which can be set by a single resistor, providing flexibility to work with various battery capacities.
  • Thermal Regulation: To protect against overheating, the LTC4062 incorporates thermal regulation, which automatically reduces charge current under high temperature conditions.
  • Charge Termination: It features an automatic charge termination based on the C/10 principle, which helps to preserve battery health and ensure safety.
  • No External MOSFET: The internal Power MOSFET eliminates the need for an external component, simplifying the design and reducing the overall solution size.
  • ThinSOT Package: Housed in a compact 3mm x 3mm DFN package, the LTC4062EDD#TRPBF is designed for space-saving applications without compromising on performance.

Applications

The LTC4062EDD#TRPBF is suitable for a variety of applications, including but not limited to:

  • Portable Electronics
  • Handheld Devices
  • Medical Instruments
  • Industrial Equipment
  • Backup Power Systems

Reliability and Safety

Ensuring safe and reliable operation, the LTC4062EDD#TRPBF features multiple protection mechanisms such as overvoltage protection, thermal shutdown, and a programmable timer for charge termination. These features not only safeguard the battery during the charging process but also extend the overall life of the end product.

Conclusion

In conclusion, the LTC4062EDD#TRPBF stands out as a high-performance, efficient, and reliable charging solution for lithium-ion batteries. Its integration of advanced features in a compact package makes it an excellent choice for designers looking to enhance their products with a superior power management system.

You May Also Be Interested in

Microchip Technology
IC BATT CONTRL LI-ION 1CEL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $19.5853
Texas Instruments
IC BATT CHG LI-ION 1CELL 20DSBGA / Charger IC Lithium Ion/Polymer 20-DSBGA
Lowest to $4.1075
Texas Instruments
IC BAT CHG MULTCHEM 2-4CL 28VQFN
Lowest to $7.4430
Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 32TQFN
Lowest to $5.3695
Microchip Technology
IC BATT CONTRL LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $0.9836
Texas Instruments
IC BATT CHG SUPERCAP 4CELL 8WSON / Charger IC Supercapacitor 8-WSON (2x2)
Lowest to $0.4442
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Lowest to $19.5853
Texas Instruments
IC BATT CHG LI-ION 1CELL 16QFN
Lowest to $5.8970
Maxim Integrated
IC BAT CHG MULTCHEM 2-4CL 32TQFN
Lowest to $22.0578

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0035 $50.0875
61+ $1.6439 $100.2779
95+ $1.5925 $151.2875
130+ $1.5412 $200.3560
168+ $1.4898 $250.2864
225+ $1.3357 $300.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,311 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess