EN
  • EN
  • DE

LM3420AM5-16.8

Part No LM3420AM5-16.8
Manufacturer National Semiconductor (TI)
Catalog PMIC - Battery Chargers
Description Lithium-Ion Battery Charge Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1198817-LM3420AM5-16.8
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3420AM5-16.8 CAD Model

Description

The LM3420AM5-16.8 is a micropower undervoltage sensing circuit manufactured by National Semiconductor (now Texas Instruments). It is designed to monitor a voltage and provide an active low reset signal when the voltage falls below a specified threshold. The LM3420AM5-16.8 is specifically designed for monitoring 16.8V supplies. It's useful for protecting battery-powered devices or ensuring proper operation in systems with voltage fluctuations.

Applications:

  • Undervoltage detection
  • Battery monitoring
  • Power supply monitoring
  • Microcontroller reset circuits
  • System power management

Features:

  • Precision undervoltage detection
  • Micropower operation
  • Active low reset output
  • Hysteresis
  • Small SOT-23 package

Benefits:

  • Protects against damage or malfunction due to low voltage conditions.
  • Extends battery life in portable applications due to low power consumption.
  • Provides a reliable reset signal to microcontrollers and other digital circuits.
  • Prevents oscillations and false triggering with built-in hysteresis.
  • Saves board space with a small SOT-23 package.

Additional Details:

The LM3420AM5-16.8 undervoltage sensing circuit provides a reliable and accurate way to monitor voltage levels in electronic systems. Its micropower operation makes it suitable for battery-powered applications where power consumption is a critical concern. The active low reset output can be directly connected to the reset input of a microcontroller or other digital circuit, ensuring a proper reset sequence when the voltage falls below the threshold. The built-in hysteresis prevents oscillations and false triggering caused by noise or voltage fluctuations. National Semiconductor, now part of Texas Instruments, is a reputable manufacturer of high-performance analog and mixed-signal integrated circuits. Specifically, this part number is meant to trigger a reset when the voltage falls to 16.8V, making it useful for monitoring multi-cell battery packs.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess