Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209015-LTC4110EUHF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4110EUHF CAD Model

Description

Linear Technology LTC4110EUHF Battery Backup Controller

The LTC4110EUHF is a sophisticated battery backup management system from Linear Technology, designed to seamlessly switch between a primary power source and a backup battery. This product ensures a continuous power supply for critical applications, making it an essential component for systems that cannot afford to lose power under any circumstances, such as servers, data storage units, and emergency systems.

The LTC4110EUHF features a wide input voltage range, accommodating various types of batteries and power sources. It supports an array of battery chemistries, including Li-Ion, Li-Polymer, LiFePO4, lead-acid, and NiMH, providing versatility and flexibility for different backup power requirements. Its ability to manage charging and discharging processes with precision ensures that the backup battery is always in optimal condition, ready to provide power when needed.

This product is housed in a compact 38-lead QFN package, which is highly suitable for space-constrained applications. The LTC4110EUHF integrates a range of protection features such as overcurrent protection, temperature monitoring, and undervoltage lockout, safeguarding both the system and the battery from potential damage caused by abnormal conditions.

The LTC4110EUHF also boasts an intelligent PowerPathâ„¢ control, which manages the direction of current to ensure that the system load is always powered without interruption. During normal operation, the system is powered by the primary source, while the backup battery is maintained at full charge. If the primary power fails or is removed, the LTC4110EUHF instantly switches to the backup battery without any delay, maintaining a stable power supply to the load.

For engineers and system designers, the LTC4110EUHF provides a reliable solution for creating a robust power backup system. Its advanced features, combined with ease of integration, make it an excellent choice for ensuring uninterrupted operation in critical systems.

Overall, the LTC4110EUHF from Linear Technology is a high-performance, reliable, and versatile battery backup controller, ideal for a wide range of applications requiring fail-safe power continuity.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7635 $71.2905
7+ $19.4984 $136.4888
11+ $18.8891 $207.7801
15+ $18.2799 $274.1985
19+ $17.6706 $335.7414
25+ $15.8427 $396.0675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,963 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention