Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209017-LTC4150IMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4150IMS CAD Model

Description

Overview of LTC4150IMS

The LTC4150IMS is a high-precision coulomb counter integrated circuit from Linear Technology, designed to provide accurate battery monitoring for portable devices. This innovative product offers a direct way to measure battery charge state in handheld PCs, medical equipment, and other mobile battery-powered applications, where power consumption tracking is crucial for runtime prediction and battery efficiency analysis.

Key Features

  • High Accuracy: The LTC4150IMS can measure battery charge with high precision, ensuring the user has reliable data for managing battery life effectively.
  • Low Power Consumption: It is optimized for low power consumption, making it an excellent choice for battery-operated devices where preserving power is paramount.
  • Wide Input Voltage Range: It supports a wide input voltage range, accommodating various types of batteries and systems.
  • Simple Interface: The device features an easy-to-use interface that simplifies integration into existing designs.

Technical Specifications

The LTC4150IMS operates over a range of input voltages from 2.7V to 8.5V, making it versatile for single-cell Li-Ion or multicell alkaline/NiCad/NiMH applications. It also incorporates a 1MHz I2C interface for communication with microcontrollers, and a precision analog integrator to accumulate charge increments.

Applications

With its robust feature set, the LTC4150IMS is well-suited for a wide range of applications, including:

  • Portable Computers
  • Medical Instruments
  • Industrial Handhelds
  • Smart Battery Packs
  • Electric Vehicles
  • Uninterruptible Power Supplies

Product Benefits

The LTC4150IMS offers several benefits for designers and engineers, including the ability to extend battery life through precise monitoring and management, improve the reliability of battery-powered devices, and enhance the user experience by providing accurate information on battery usage and remaining capacity.

With its advanced features and reliable performance, the LTC4150IMS from Linear Technology stands out as a superior choice for efficient and accurate battery charge monitoring in a variety of electronic devices.

You May Also Be Interested in

Linear Technology
IC MONITOR BATT STACK 48SSOP
Lowest to $21.1296
ECAD model for LTC6804IG-2#TRPBF
Microchip Technology
LI-ION BATTERY MANAGEMENT IC
Need more? Email Us
ECAD model for ATA6870N-PLPW
ON Semiconductor
IC BATT PROTECTION 1CELL 6WDFN
Lowest to $1.1124
ECAD model for LC05132C01NMTTTG
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI / Battery Battery Protection IC Lithium Ion 24-TSSOP
Lowest to $2.1111
ECAD model for BQ7721603PWR
Texas Instruments
IC BATTERY MANAGEMENT / Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP
Lowest to $1.9879
ECAD model for BQ7791508PW
Linear Technology
IC GAS GAUGE MULTICELL 8DFN
Lowest to $6.5194
ECAD model for LTC2943CDD#TRPBF
Texas Instruments
IC BATT PROT LI-ION 1CELL 6WSON / Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)
Lowest to $0.5839
ECAD model for BQ29705DSER
Texas Instruments
IC BATT PROT LI-ION 2-5CEL 8WSON / Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Lowest to $1.2930
ECAD model for BQ771809DPJR
Texas Instruments
NiCd/NiMH Gas Gauge With 1-Wire (DQ) Interface, 5 LED Drivers And Slow-Charge Control 16-SOIC 0 to 70
Lowest to $50.5467
ECAD model for BQ2012SND107TRG4

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0522 $55.2610
12+ $9.0685 $108.8220
18+ $8.7851 $158.1318
24+ $8.5017 $204.0408
31+ $8.2183 $254.7673
41+ $7.3682 $302.0962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention