EN
  • EN
  • DE

LTC4151CDD#TRPBF

Part No LTC4151CDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CURRENT MONITOR(12BIT) 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Power Supply Monitor
Voltage - Input 7 V to 80 V
Supply Voltage - Operating 7 V to 80 V
Operating Supply Current 1.2mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 100890-LTC4151CDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4151CDD#TRPBF CAD Model

Description

The LTC4151CDD#TRPBF is a sophisticated monitoring device from Linear Technology designed to measure current and voltage over I2C with high accuracy. This high voltage, high side current and voltage monitor operates over a wide voltage range of 7V to 80V and is housed in a compact 8-lead DFN package, making it suitable for space-constrained applications.

Key Features

  • High Voltage Range: Capable of monitoring systems with supply voltages from 7V to 80V, this device is versatile for various high voltage applications.
  • High Side Monitoring: By measuring current from the high side, the LTC4151 provides a safer way to detect the current flow, which helps to prevent ground disturbances and common mode noise.
  • I2C Interface: The I2C interface provides a straightforward communication protocol, allowing for easy integration into existing systems and the ability to read current, voltage, and status information with minimal microcontroller overhead.
  • 12-Bit Resolution: With 12-bit ADC resolution, the LTC4151 ensures precise current and voltage measurement, which is critical for accurate power and energy monitoring.
  • Low Operating Current: Its low operating current minimizes the impact on the total power consumption of the system it monitors.
  • Adjustable Alert Output: The ALERT output is an overcurrent indicator that is user programmable, providing a real-time warning of fault conditions.

Applications

The LTC4151CDD#TRPBF is ideal for a wide range of applications that require precise power monitoring. It is particularly useful in:

  • Telecommunications systems
  • Industrial systems
  • Networking equipment
  • Automotive battery monitoring
  • Portable equipment

Conclusion

Overall, the LTC4151CDD#TRPBF is a reliable and versatile solution for real-time monitoring of current and voltage in high voltage systems. Its compact form factor, combined with high resolution and easy-to-use I2C interface, makes it an essential component for power management in a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
Secondary Side Post Regulator / Synchronous Buck Controller
Lowest to $9.5161
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Need more? Email Us
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
Rochester Electronics
SWITCHING CONTROLLER
Lowest to $1.6320

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4705 $57.3525
11+ $9.4117 $103.5287
17+ $9.1176 $154.9992
23+ $8.8235 $202.9405
30+ $8.5294 $255.8820
40+ $7.6470 $305.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,530 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess