Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Latched Fault
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage - Operating 2.5 V to 16.5 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 8-MSOP
Feature Pins FB, ON, /RESET, TIMER
Win Source Part Number 135204-LTC4211CMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4211CMS8#PBF CAD Model

Description

Product Overview: LTC4211CMS8#PBF

The LTC4211CMS8#PBF is a high-performance Hot Swap controller integrated circuit (IC) from Linear Technology, designed to safeguard system components by controlling the inrush current when a board is inserted into a live backplane. This advanced IC is housed in an MSOP-8 package, offering a compact solution for managing power distribution in complex electronic systems.

Key Features

  • Active Current Limiting: The LTC4211CMS8#PBF utilizes a fast-acting current-limiting function to prevent damage from overcurrent conditions, enhancing system reliability.
  • Overcurrent Fault Timer: An adjustable overcurrent fault timer ensures that prolonged overcurrent conditions trigger a fault response, protecting the circuit from sustained high-current stress.
  • Automatic Retry or Latch Off: In the event of a fault, the device can be configured to either automatically attempt to restart the power or to latch off, depending on the needs of the application.
  • Gate Voltage Clamping: The IC includes a gate voltage clamp for external N-channel MOSFETs, providing an extra layer of protection against overvoltage.
  • UV and OV Protection: Under-voltage (UV) and over-voltage (OV) protection features help to ensure that the power supply remains within safe operating levels.

Applications

The LTC4211CMS8#PBF is ideal for a variety of applications that require precise control and protection of power supplies, including:

  • Hot-swap systems
  • RAID systems
  • Servers and network switches
  • Industrial computers
  • Telecommunications equipment

Reliability and Performance

The device's robust design ensures that it can handle the rigors of high-performance environments. With its ability to manage inrush current and protect against overcurrent, under-voltage, and over-voltage conditions, the LTC4211CMS8#PBF is a reliable choice for protecting critical system components during hot-swapping operations.

Product Specifications

The LTC4211CMS8#PBF operates over a wide voltage range and is characterized by its low quiescent current, making it an energy-efficient solution. The MSOP-8 packaging allows for a small footprint on the PCB, while still offering the thermal performance required for high-current applications.

For engineers and designers looking for a hot swap controller that combines efficiency, protection, and performance, the LTC4211CMS8#PBF from Linear Technology is an excellent choice that meets the stringent demands of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
MS-Hot Swap/Low Voltage Overvoltage/Overcurrent Protection Controller with Auto-Retry
Lowest to $8.0436
ECAD model for LTC4361ITS8-2#TRMPBF
STMicroelectronics
DISCRETE
Lowest to $9.7792
ECAD model for STPM801-TR
Fairchild/ON Semiconductor
BUFFER/INVERTER BASED PERIPHERAL / Power Switch/Driver 1:1 P-Channel 100mA 6-WLCSP (0.96x1.66)
Need more? Email Us
ECAD model for FPF2027
Analog Devices Inc.
Dual Hot Swap Controller with I2C Compatible Monitoring
Lowest to $17.8626
ECAD model for LTC4222IUH
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 2.6A PG-DSO-8-24
Lowest to $1.9804
ECAD model for ISP772TFUMA1
Microchip Technology
IC PWR DRIVER N-CHANNEL 1:1 / Power Switch/Driver 1:1 N-Channel 26A
Need more? Email Us
ECAD model for DRF1201
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 D2PAK / Power Switch/Driver 1:1 N-Channel 5A D2Pak (SMD-220 5-Lead)
Need more? Email Us
ECAD model for IR6210S
Microchip Technology
DUAL-CHANNEL HOT SWAP CONTROLLER
Need more? Email Us
ECAD model for MIC2585-2JYTS TR
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $7.7634
ECAD model for MIC2587R-1YM-TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.8240 $64.9520
49+ $2.6417 $129.4433
77+ $2.5507 $196.4039
110+ $2.3686 $260.5460
143+ $2.2774 $325.6682
178+ $2.1864 $389.1792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,870 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention