EN
  • EN
  • DE

DRF1201

Part No DRF1201
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC PWR DRIVER N-CHANNEL 1:1 / Power Switch/Driver 1:1 N-Channel 26A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Microchip Technology
Package Bulk
Switch Type General Purpose
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 10V ~ 15V
Current - Output (Max) 26A
Rds On (Typ) 550mOhm
Input Type Inverting, Non-Inverting
Mounting SMD (SMT)
Package / Case 10-SMD Module
Base Product Number DRF1201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1146514-DRF1201
Ultra Librarian 3D Model Ultra Librarian DRF1201 CAD Model

Description

Microchip Technology DRF1201 - High-Performance RF Transceiver Module

The DRF1201 from Microchip Technology is a cutting-edge RF transceiver module designed to provide reliable wireless communication for a broad range of applications. This versatile module is ideal for designers looking to integrate high-performance RF capabilities into their projects with minimal development time and effort.

At the heart of the DRF1201 is an advanced RF chip that ensures robust and efficient communication over the air. The module operates in the 2.4GHz ISM band, which is a globally recognized frequency range for industrial, scientific, and medical devices, providing the advantage of worldwide compatibility and acceptance.

Key features of the DRF1201 include:

  • High Sensitivity and Range: The module offers exceptional sensitivity and an extended communication range, making it suitable for both short and long-distance transmissions.
  • Low Power Consumption: Designed with power efficiency in mind, it is an excellent choice for battery-powered devices, helping to extend operational life and reduce maintenance costs.
  • Easy Integration: The DRF1201 comes in a compact form factor with an industry-standard footprint, allowing for easy integration into existing designs without the need for extensive redesign.
  • Flexible Configuration: It supports various data rates and modulation schemes, ensuring compatibility with a wide array of communication protocols and network configurations.
  • Robust Security: The module incorporates advanced security features to protect against interference and unauthorized access, ensuring secure data transmission.

Whether your project involves home automation, wireless sensor networks, industrial monitoring, or remote control systems, the DRF1201 provides a reliable and high-performance solution that can be easily tailored to meet your specific needs. Its combination of power efficiency, range, ease of use, and robust security features make it an excellent choice for a multitude of wireless applications.

With Microchip Technology's commitment to quality and support, the DRF1201 is not just a component; it's a gateway to seamless and efficient wireless connectivity for your next innovative project.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess