EN
  • EN
  • DE

UCC3915PWPTR

Part No UCC3915PWPTR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC PROG HOT SWAP CTRL 24-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Thermal Limit
Programmable Features Circuit Breaker, Current Limit, Fault Timeout
Supply Voltage - Operating 7 V to 15 V
Current - Output (Max) 4A
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 24-HTSSOP
Feature Pins B0, B1, B2, B3, CT, /FAULT, IMAX, /SHTDWN,
Win Source Part Number 004742-UCC3915PWPTR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian UCC3915PWPTR CAD Model

Description

The UCC3915PWPTR from Texas Instruments is a sophisticated power management integrated circuit (IC) designed to provide comprehensive control and protection for power supplies and other power management applications. This device is part of Texas Instruments' expansive portfolio of power management solutions, recognized for their reliability and performance.

Key Features

  • Programmable Current Limit: The UCC3915PWPTR offers a precise programmable current limit function, which ensures that the power supply operates within safe current levels, thereby preventing damage to the system it powers.
  • Voltage Controlled Oscillator: It includes a voltage-controlled oscillator (VCO) with an adjustable frequency range, providing flexibility in designing the power supply's switching frequency.
  • Soft Start Capability: The soft start feature allows for a gradual increase in output voltage, which helps to minimize inrush current and reduce stress on the power supply during startup.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the power supply operates only when the input voltage is within an acceptable range, protecting the system from low-voltage conditions.

Applications

The UCC3915PWPTR is suitable for a wide range of applications, including:

  • Switched Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Power Distribution Systems
  • Telecom and Datacom Power Systems

Package and Quality

Encased in a TSSOP-20 package, the UCC3915PWPTR offers a compact solution for space-constrained applications. Its surface-mount design is ideal for automated manufacturing processes, and the device is RoHS compliant, ensuring adherence to environmental standards.

Reliability and Support

As with all Texas Instruments products, the UCC3915PWPTR is backed by rigorous testing and quality assurance processes. Customers can rely on Texas Instruments' global support network for design assistance and technical support, ensuring a smooth integration of the UCC3915PWPTR into their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6783 $51.1047
22+ $4.6592 $102.5024
34+ $4.5136 $153.4624
46+ $4.3680 $200.9280
60+ $4.2224 $253.3440
80+ $3.7856 $302.8480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess