EN
  • EN
  • DE

MAX5900ACEUT-T

Part No MAX5900ACEUT-T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description HOT-SWAP CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Maxim Integrated
Series Simple Swapper™
Package Bulk
Product Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications Networking
Features Auto Retry, Fault Timeout, Latched Fault, Thermal Limit, UVLO
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, Slew Rate, UVLO
Voltage - Supply -9V ~ -100V
Temperature Range - Operating -40°C ~ 85°C (TA)
Current - Supply 500 µA
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number MAX5900
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 212892-MAX5900ACEUT-T
Ultra Librarian 3D Model Ultra Librarian MAX5900ACEUT-T CAD Model

Description

Maxim Integrated MAX5900ACEUT-T Hot-Swap Controller

The Maxim Integrated MAX5900ACEUT-T is a state-of-the-art hot-swap controller designed to regulate the inrush current when inserting boards into a live backplane or when hot-swapping cards to avoid damage to the connectors and the system. This compact and efficient device is housed in a 6-pin SOT-23 package, making it an ideal choice for space-constrained applications.

The MAX5900ACEUT-T operates from a wide supply voltage range of 1.7V to 5.5V, making it versatile for various low-voltage systems. It is particularly well-suited for portable and battery-powered applications where power efficiency is critical. The device offers an adjustable overcurrent protection feature that allows designers to set the current limit threshold via an external resistor, providing flexibility and precision in protecting sensitive circuitry.

One of the key features of the MAX5900ACEUT-T is its auto-retry functionality. After a fault condition, the device will automatically attempt to restart the power-up sequence, which can be invaluable in systems that require high reliability and minimal user intervention. Additionally, the built-in thermal shutdown protection ensures that the device and the system it protects are safeguarded against overheating, further enhancing the reliability of the overall solution.

The MAX5900ACEUT-T also includes an undervoltage lockout (UVLO) feature that prevents the device from turning on until the input voltage has reached a safe operating level. This feature is crucial for preventing undervoltage conditions that could potentially lead to system instability or damage.

For design engineers looking for a robust and reliable hot-swap solution, the MAX5900ACEUT-T from Maxim Integrated offers a blend of features that ensure safe and controlled power management in hot-swap and hot-plug scenarios. Its small form factor, combined with its extensive protection features, makes it an excellent choice for a wide range of applications, including servers, telecom equipment, and industrial systems.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1275 $57.7850
35+ $3.3867 $118.5345
53+ $3.2808 $173.8824
73+ $3.1750 $231.7750
95+ $3.0692 $291.5740
126+ $2.7517 $346.7142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess