EN
  • EN
  • DE

MAX1634EAI-T

Part No MAX1634EAI-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 4.2 V to 30 V
Frequency - Switching 200kHz to 300kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Reset, Sequencing
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 073348-MAX1634EAI-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1634EAI-T CAD Model

Description

The MAX1634EAI-T from Maxim Integrated is a versatile, high-efficiency, step-down DC-DC controller designed to provide a cost-effective power management solution for a wide range of applications. This device is engineered to drive n-channel MOSFETs in a synchronous-rectified buck topology, which ensures efficient power conversion with minimal heat generation.

Key Features

  • Wide Input Voltage Range: The MAX1634EAI-T operates over a broad input voltage range from 4.5V to 28V, making it suitable for applications powered from 5V to 24V rails.
  • Adjustable Output Voltage: The output voltage can be adjusted down to 0.5V with a high accuracy of ±1%, which allows for precise voltage regulation tailored to the needs of the load.
  • High Efficiency: Its synchronous-rectified design ensures high efficiencies of up to 95%, reducing the need for heat sinking and allowing for a more compact system design.
  • Programmable Switching Frequency: The switching frequency is programmable up to 300kHz, providing flexibility to optimize the size of external components and efficiency.
  • Low Dropout Operation: The MAX1634EAI-T's low dropout operation ensures continued regulation even when the input voltage is close to the output voltage.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the system from damage due to excessive currents.
  • Thermal Shutdown: An integrated thermal shutdown feature provides additional protection by turning off the device if the internal temperature exceeds safe operating limits.

Applications

The MAX1634EAI-T is ideal for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Notebook and desktop computers
  • Networking systems
  • Portable electronics
  • Industrial power systems

With its compact SSOP (Shrink Small Outline Package) and the ability to deliver high power densities, the MAX1634EAI-T is a perfect choice for designers looking to optimize power management in space-constrained environments. Its robust feature set and design flexibility make it a go-to solution for efficient and reliable DC-DC conversion.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess