EN
  • EN
  • DE

UCC3915DP

Part No UCC3915DP
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC 15V PROG PWR MANAGER 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Thermal Limit
Programmable Features Circuit Breaker, Current Limit, Fault Timeout
Supply Voltage - Operating 7 V to 15 V
Current - Output (Max) 4A
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 16-SOIC
Feature Pins B0, B1, B2, B3, CT, /FAULT, IMAX, /SHTDWN,
Win Source Part Number 004741-UCC3915DP
Popularity Medium
Supply and Demand Status Limited
Quantity per package 40
Ultra Librarian 3D Model Ultra Librarian UCC3915DP CAD Model

Description

The UCC3915DP from Texas Instruments is a sophisticated power management integrated circuit (IC) designed to provide comprehensive protection and control features for power supplies and other electronic systems. This versatile device is engineered to ensure the reliable operation of your applications by offering a range of features that enhance the safety and efficiency of your power management setup.

Key Features

  • Programmable Current Limit: The UCC3915DP comes with a programmable current limit feature, allowing users to set a maximum current threshold to prevent overcurrent conditions that could damage the system.
  • Voltage Regulation: This IC provides excellent voltage regulation capabilities, ensuring that the output voltage remains stable under various load conditions, which is critical for sensitive electronic components.
  • Power Good Output: A 'power good' output signal is available to indicate when the power supply is stable and within the operational range, providing an additional layer of safety for connected devices.
  • Thermal Shutdown: The UCC3915DP is equipped with a thermal shutdown feature that protects the IC from overheating by automatically shutting down the operation if the temperature exceeds a predefined limit.
  • Soft Start: The soft start mechanism limits inrush current at startup, which helps to reduce stress on the power supply components and extend their lifespan.

Applications

The versatility of the UCC3915DP makes it suitable for a wide range of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Motor controllers
  • Battery chargers
  • Power distribution systems

Technical Specifications

The UCC3915DP is available in a 16-pin SOIC package, which is widely used in the industry and compatible with standard PCB layouts. It operates over a temperature range of -40°C to +85°C, making it suitable for use in a variety of environmental conditions.

Conclusion

With its advanced features and robust design, the Texas Instruments UCC3915DP is an ideal choice for designers looking to enhance the performance and reliability of their power management systems. Its comprehensive protection mechanisms and control capabilities make it a valuable component in any application requiring precise power control and monitoring.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1287 $57.0296
18+ $5.8492 $105.2856
27+ $5.6665 $152.9955
37+ $5.4837 $202.8969
48+ $5.3009 $254.4432
64+ $4.7525 $304.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess