EN
  • EN
  • DE

LTC4221IGN

Part No LTC4221IGN
Manufacturer Linear Technology
Description Dual Hot Swap Controller/ Power Sequencer with Dual Speed, Dual Level Fault Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209045-LTC4221IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4221IGN CAD Model

Description

LTC4221IGN - Dual Hot Swap Controller from Linear Technology

The LTC4221IGN is a sophisticated dual Hot Swap controller designed by Linear Technology to manage the safe insertion and removal of printed circuit boards from a live backplane. This integrated circuit provides independent control of two supply voltages ranging from 2.7V to 16.5V, making it a versatile solution for a variety of applications.

Key Features:

  • Independent Control: The LTC4221IGN allows for the independent control of two power supply rails, which is essential for systems that require different voltage levels or sequencing.
  • Adjustable Overcurrent Protection: The device includes overcurrent protection that can be adjusted using external resistors, offering flexibility to match the requirements of the load.
  • Power Good Outputs: This controller provides "power good" outputs, which can be used to signal a microcontroller or other systems that the power supplies are stable and within the acceptable range.
  • UV/OV Protection: Under-voltage and over-voltage protection ensures that the connected devices are protected from voltage fluctuations that could potentially cause damage.
  • SOIC Packaging: The LTC4221IGN is available in a narrow 16-lead SOIC package, which is suitable for space-constrained applications.
  • Glitch Filter: The onboard glitch filter avoids nuisance trips due to transient voltages, ensuring stable operation under varying conditions.
  • High Side Drive: The controller operates on the high side of the power path, providing a straightforward implementation that does not interfere with the ground plane.

Applications:

The LTC4221IGN is ideal for a variety of applications, including:

  • Redundant Power Systems
  • Industrial/Telecommunications
  • Network Servers and Storage Systems
  • High Availability Systems

Conclusion:

The LTC4221IGN from Linear Technology is a highly reliable and versatile dual Hot Swap controller that ensures the protection and management of electronic systems during hot insertion and removal. Its comprehensive feature set makes it an excellent choice for engineers looking for a robust power management solution.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4814 $73.4442
6+ $20.0878 $120.5268
9+ $19.4594 $175.1346
13+ $18.8323 $244.8199
16+ $18.2040 $291.2640
22+ $16.3213 $359.0686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess