EN
  • EN
  • DE

LTC4244IGN

Part No LTC4244IGN
Manufacturer Linear Technology
Description Rugged, CompactPCI Bus Hot Swap Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209049-LTC4244IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4244IGN CAD Model

Description

LTC4244IGN - Hot Swap Controller from Linear Technology

The LTC4244IGN is a compact, feature-rich hot swap controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. This integrated circuit (IC) is specifically engineered to control the power supply to electronic components, ensuring that both the device and the power source are protected from the adverse effects of inrush currents and voltage transients that typically occur during the insertion of circuit boards into live power backplanes.

Key Features:

  • Integrated Hot Swap Control: The LTC4244IGN provides precise control over the inrush current, allowing electronic components to be safely powered on and off.
  • Wide Operating Voltage Range: This controller operates efficiently with supply voltages ranging from 2.9V to 15V, accommodating a variety of applications.
  • Dual-Level Overcurrent Protection: It features a dual-level overcurrent function that helps prevent damage to the board components by providing both fast-acting and slower overcurrent responses.
  • Adjustable Current Limit: Users can set the current limit threshold according to their specific requirements, ensuring optimal protection and performance.
  • Power Good Output: The LTC4244IGN offers a "Power Good" output signal, which indicates that the output voltage is within the acceptable range and the board is ready for operation.
  • Compact Package: Housed in a narrow SSOP-16 package, this IC saves valuable board space and is suitable for high-density applications.

Applications:

The LTC4244IGN is ideal for a range of applications that require reliable power management and protection. It is commonly used in:

  • Server and Telecom Hot Swap Applications
  • RAID Systems
  • Industrial Computers
  • Network Switches and Routers

Reliability and Performance:

Linear Technology's LTC4244IGN is designed with reliability in mind, ensuring that electronic systems continue to operate smoothly even under the stress of board insertion and removal. Its robust feature set and compact form factor make it an excellent choice for designers looking to enhance the safety and longevity of their electronic systems.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6323 $66.5292
8+ $13.6471 $109.1768
12+ $13.2206 $158.6472
16+ $12.7941 $204.7056
21+ $12.3677 $259.7217
28+ $11.0882 $310.4696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 996 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess