Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209078-LTC4264CDE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4264CDE CAD Model

Description

LTC4264CDE Negative Voltage Hot Swap™ Controller

The LTC4264CDE from Linear Technology is a sophisticated negative voltage Hot Swap controller designed to enable safe board insertion and extraction from a live backplane. Housed in a compact 12-lead DFN package (4mm x 3mm), this controller is specifically engineered to handle negative supply voltages ranging from -9V to -80V.

The core functionality of the LTC4264CDE revolves around its ability to control the gate voltage of an external N-channel MOSFET to gently power up capacitive loads, thereby reducing the inrush current and preventing any potential damage to the circuit components. Its overcurrent function is activated if the load current exceeds a user-defined threshold, ensuring the system's protection against short-circuit and overcurrent conditions.

One of the standout features of this product is its adjustable current limit, which allows users to set the maximum current their system can draw. This flexibility is crucial for systems with varying load requirements. Additionally, the LTC4264CDE provides a circuit breaker function, which uses a timer to determine fault conditions, and an automatic retry feature that can be programmed by the user.

The device also includes a UV (undervoltage) lockout feature, ensuring that the Hot Swap operation does not commence until the supply voltage reaches an acceptable level. This prevents the system from operating under potentially harmful conditions. Furthermore, the LTC4264CDE offers an adjustable supply UV threshold and hysteresis to accommodate different system requirements.

For status reporting, the LTC4264CDE incorporates a fault output that signals when the MOSFET is off due to either an overcurrent event or an undervoltage condition. This feature allows for easy monitoring and diagnosis of system health and performance issues.

Designed for rugged environments, the LTC4264CDE is specified over the commercial and industrial temperature ranges, making it suitable for a wide array of applications, including telecom/networking equipment, servers, and industrial systems where reliable negative voltage power distribution is critical.

With its combination of advanced protection features and programmable parameters, the LTC4264CDE is an essential component for managing power in high-availability systems and ensuring the longevity and reliability of electronic equipment.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9548 $58.6440
70+ $1.6041 $112.2870
110+ $1.5539 $170.9290
150+ $1.5038 $225.5700
195+ $1.4536 $283.4520
260+ $1.3032 $338.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 300 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention