Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209082-LTC4267CGN
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC4267
Introduction Date November 11, 2004
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian LTC4267CGN CAD Model

Description

Linear Technology's LTC4267CGN Power over Ethernet Interface Controller

The LTC4267CGN is a sophisticated Power over Ethernet (PoE) interface controller from Linear Technology, designed to seamlessly integrate into applications requiring Power over Ethernet capabilities. This integrated circuit is compliant with the IEEE 802.3af standard, ensuring interoperability with other PoE devices and systems.

Key Features:

  • IEEE 802.3af Compliant: The LTC4267CGN adheres to the stringent specifications of the IEEE 802.3af standard, making it suitable for a wide range of PoE applications.
  • Integrated Switching Regulator: This device includes an onboard switching regulator that facilitates efficient power conversion, allowing for the delivery of power to end devices over Ethernet cabling.
  • Signature Resistor Detection: The LTC4267CGN incorporates a signature resistor detection mechanism, which is essential for the identification of PoE-capable devices, ensuring safe and reliable power distribution.
  • Classification Current: It supports classification current for determining the power classification of connected devices, which is critical for power management and allocation in PoE systems.
  • Thermal Protection: Built-in thermal protection features help prevent overheating, contributing to the longevity and reliability of the controller and the overall system.
  • Package: The device comes in a compact 16-lead SSOP package, making it suitable for space-constrained applications.

Applications:

The LTC4267CGN is ideal for a variety of applications that require remote powering of devices over Ethernet cables. These include:

  • VoIP Phones
  • Wireless Network Access Points
  • Security Cameras
  • Network Routers and Switches

With its robust feature set and compliance with PoE standards, the LTC4267CGN is a reliable choice for designers and engineers looking to incorporate PoE functionality into their products. Its integration of advanced features in a compact form factor makes it a versatile solution for powering devices across various industries and applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $7.0069 $70.0690
23+ $5.7493 $132.2339
35+ $5.5698 $194.9430
48+ $5.3901 $258.7248
63+ $5.2104 $328.2552
84+ $4.6714 $392.3976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention