EN
  • EN
  • DE

LTC4267IGN

Part No LTC4267IGN
Manufacturer Linear Technology
Description Power over Ethernet IEEE 802.3af PD Interface with Integrated Switching Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209084-LTC4267IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4267IGN CAD Model

Description

LTC4267IGN - Power over Ethernet (PoE) Interface Controller

The LTC4267IGN is a sophisticated integrated circuit from Linear Technology, designed to facilitate Power over Ethernet (PoE) applications in accordance with the IEEE 802.3af standard. This controller is a crucial component for PoE systems, as it enables the safe transfer of electrical power, along with data, to remote devices over standard Ethernet cables. The LTC4267IGN specifically caters to powered device (PD) applications, making it an ideal choice for network cameras, wireless access points, and other Ethernet-connected devices that require power alongside data connectivity.

Key Features:

  • IEEE 802.3af Compliant: The LTC4267IGN meets the stringent requirements of the IEEE 802.3af standard, ensuring compatibility with other compliant devices in a PoE ecosystem.
  • Integrated Switching Regulator: This controller comes with an onboard switching regulator that provides a highly efficient power conversion process, minimizing heat generation and enhancing overall system reliability.
  • Signature Resistor Detection: It includes an integrated signature resistor, which allows the PoE power sourcing equipment (PSE) to detect the presence of a compliant PD, ensuring safe power allocation.
  • Advanced Power Management: The LTC4267IGN features programmable classification, undercurrent and overload protection, and a power good output, delivering sophisticated control over the power supply process.
  • Thermal Protection: The device is equipped with thermal shutdown capabilities, protecting both the IC and the connected equipment from potential damage due to overheating.
  • Compact Design: Housed in a 24-pin SSOP package, the LTC4267IGN is designed to occupy minimal space on a printed circuit board, making it suitable for compact PD designs.

Applications:

The LTC4267IGN is versatile and can be used in various applications where PoE is required. Some common applications include:

  • VoIP Phones
  • IP Security Cameras
  • Wireless Network Access Points
  • Network Routers and Switches
  • Remote Monitoring Systems

In summary, the LTC4267IGN from Linear Technology is a comprehensive solution for PDs in a PoE system. It ensures safe power delivery, efficient power management, and a compact footprint, making it an excellent choice for designers looking to integrate PoE capabilities into their products.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9265 $62.3385
21+ $5.6826 $119.3346
32+ $5.5059 $176.1888
44+ $5.3280 $234.4320
57+ $5.1501 $293.5557
76+ $4.6177 $350.9452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess