EN
  • EN
  • DE

LTC4300-1CMS8

Part No LTC4300-1CMS8
Manufacturer Linear Technology
Description Hot Swappable 2-Wire Bus Buffers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209090-LTC4300-1CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4300-1CMS8 CAD Model

Description

LTC4300-1CMS8 Hot-Swappable 2-Wire Bus Buffer

The LTC4300-1CMS8 is a sophisticated hot-swappable 2-wire bus buffer that enhances system reliability and provides increased flexibility in the design of I2C and SMBus systems. Manufactured by Linear Technology, now part of Analog Devices, this device allows I/O cards to be inserted into a live backplane without disrupting the data and clock lines of the bus. Its primary function is to isolate the capacitive load of the card from the bus, ensuring stable operation even with high-capacitance loads.

Encased in an MSOP-8 package, the LTC4300-1CMS8 incorporates a variety of features designed to maintain the integrity of the 2-wire bus system. It comes with a built-in rise time accelerator that significantly improves the data signal's rise time, ensuring compliance with I2C rise time specifications. This is especially beneficial in systems with a large capacitive load where the rise time could otherwise be substantially slowed down.

One of the key benefits of the LTC4300-1CMS8 is its ability to prevent data corruption during live insertion. The device's precharge feature avoids the creation of data glitches by precharging the SDA and SCL lines to 1V, ensuring a smooth and safe connection or disconnection process. This feature is critical for applications where data integrity is paramount, such as in servers, data storage systems, and telecommunications equipment.

Additionally, the LTC4300-1CMS8 is designed with an automatic backplane capacitance buffering feature. This means the device can automatically adjust to changes in capacitance, maintaining stable communication without the need for user intervention. The buffer also supports a wide operating voltage range from 2.7V to 5.5V, making it suitable for a variety of applications and power environments.

For enhanced system protection, the LTC4300-1CMS8 includes built-in fault protection. It can detect bus stuck low conditions and disconnect the input from the output, preventing the fault from spreading to other devices on the bus. After the fault is cleared, the LTC4300-1CMS8 automatically reconnects the bus lines, ensuring a seamless recovery.

In summary, the LTC4300-1CMS8 from Linear Technology is a robust and reliable solution for hot-swappable I2C/SMBus applications. Its advanced features ensure uninterrupted communication and data integrity, making it an essential component for high-performance and mission-critical systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1692 $50.1844
17+ $5.8824 $100.0008
27+ $5.6986 $153.8622
37+ $5.5147 $204.0439
47+ $5.3309 $250.5523
63+ $4.7794 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,588 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess