EN
  • EN
  • DE

LTC4300-2CMS8

Part No LTC4300-2CMS8
Manufacturer Linear Technology
Description Hot Swappable 2-Wire Bus Buffers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209092-LTC4300-2CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4300-2CMS8 CAD Model

Description

LTC4300-2CMS8: Hot-Swappable 2-Wire Bus Buffer

The LTC4300-2CMS8, designed and manufactured by Linear Technology, is a sophisticated integrated circuit that ensures seamless and safe hot-swapping for devices on an I²C or SMBus. This hot-swappable 2-wire bus buffer allows peripherals to be inserted into a fully active system without causing disruption or data corruption on the bus. Its primary function is to provide bidirectional buffering for both the data (SDA) and clock (SCL) lines, enhancing the system's reliability and flexibility in various applications.

One of the key features of the LTC4300-2CMS8 is its ability to isolate a downstream bus from an upstream bus. This isolation ensures that when cards are inserted or removed, the main bus is not affected by the transient conditions that can occur during the hot-swap event. This feature is particularly useful in systems where uptime and data integrity are critical, such as in server farms, telecommunications, and networking equipment.

The LTC4300-2CMS8 also comes with built-in rise time accelerators that significantly improve the rise time of the SDA and SCL signals, which is essential for maintaining signal integrity, especially in systems with multiple devices or long trace lengths. Additionally, it includes a precharge feature that minimizes the data corruption that can occur due to differences in ground potential between devices.

Another advantage of the LTC4300-2CMS8 is its low quiescent current, making it suitable for power-sensitive applications. It operates across a wide voltage range of 2.7V to 5.5V, which accommodates most standard logic levels and power supplies used in commercial and industrial environments.

The LTC4300-2CMS8 is housed in an MSOP-8 package, which is compact and suitable for space-constrained applications. Its robust design ensures reliable operation even in harsh conditions, making it an ideal choice for a wide range of applications requiring hot-swappable I²C or SMBus capabilities.

In summary, the LTC4300-2CMS8 by Linear Technology is an essential component for systems requiring dependable hot-swap functionality. Its features ensure uninterrupted system performance, signal integrity, and ease of integration, making it an invaluable addition to any design involving 2-wire bus communication.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5867 $60.9739
40+ $2.9429 $117.7160
61+ $2.8510 $173.9110
84+ $2.7590 $231.7560
109+ $2.6670 $290.7030
145+ $2.3911 $346.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,450 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess