Products specifications

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209097-LTC4300A-2IMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4300A-2IMS8 CAD Model

Description

Product Overview: LTC4300A-2IMS8

The LTC4300A-2IMS8 is an innovative hot-swappable 2-wire bus buffer that enhances the capabilities of an I2C bus by allowing the insertion and removal of devices without causing data corruption or bus lock-up. Manufactured by Linear Technology, a leader in analog integrated circuits, this product is designed to improve system reliability and increase the flexibility of I2C bus designs.

One of the key features of the LTC4300A-2IMS8 is its ability to isolate downstream devices during hot-swapping, preventing any negative impact on the bus communication. This is achieved through precharge circuitry that minimizes current transients during device insertion or removal. Additionally, the device has a strong pull-up current source that ensures data integrity in the presence of high capacitances, allowing for more devices or longer trace lengths on the bus.

Technical Specifications:

  • Package: 8-lead MSOP
  • 2-Wire Bus Buffer with Stuck Bus Recovery Timer
  • Compatible with I2C and SMBus Standards
  • Supports Hot-Swapping of I2C Devices
  • Capable of Operating from 2.7V to 5.5V
  • High Noise Margin with Low Offset Voltage
  • Automatic Recovery from Bus Fault Conditions
  • Up to 400kHz Operation

The LTC4300A-2IMS8 also comes equipped with a stuck bus recovery timer that automatically disconnects the input SDA and SCL lines if the bus is stuck low for more than 30ms, thereby resetting the bus to a known state without user intervention. This feature is particularly useful in systems where bus lock-up can cause significant downtime or data loss.

With its small 8-lead MSOP footprint, the LTC4300A-2IMS8 is ideal for space-constrained applications. Its ability to operate across a wide voltage range of 2.7V to 5.5V allows for flexibility in various system designs. The device is suitable for a myriad of applications, including servers, telecom equipment, and industrial control systems, where robust I2C communications are critical.

In summary, the LTC4300A-2IMS8 from Linear Technology is a versatile and reliable solution for enhancing the performance and reliability of I2C bus systems. Its hot-swap capability, fault recovery features, and robust design make it an essential component for any system requiring stable and flexible I2C communications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.6478 $67.7736
28+ $4.6350 $129.7800
44+ $4.4901 $197.5644
60+ $4.3452 $260.7120
77+ $4.2003 $323.4231
104+ $3.7657 $391.6328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,110 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention