EN
  • EN
  • DE

LTC4300A-3CMS8

Part No LTC4300A-3CMS8
Manufacturer Linear Technology
Description Level Shifting Hot Swappable 2-Wire Bus Buffer with Enable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209098-LTC4300A-3CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4300A-3CMS8 CAD Model

Description

Linear Technology LTC4300A-3CMS8 Hot-Swappable 2-Wire Bus Buffer

The LTC4300A-3CMS8 is a sophisticated hot-swappable 2-wire bus buffer that enhances the capabilities of an I2C bus by enabling the insertion and removal of circuit cards without disrupting the data flow on the bus. Manufactured by Linear Technology, a leader in analog integrated circuits, this device is designed to provide seamless communication for systems that require a hot-plug function.

Key Features:

  • Hot Swap Capability: Allows devices to be inserted into or removed from a live backplane without turning off the system, preventing data corruption and avoiding the need to reset or power cycle the system.
  • Level Translation: The LTC4300A-3CMS8 can connect disparate voltage domains, translating between different logic levels on the bus, which is essential for mixed-voltage systems.
  • Stuck Bus Recovery: Equipped with a stuck bus recovery feature, this buffer can resolve data line lockup situations, ensuring the bus remains operational even when devices become unresponsive.
  • Capacitance Buffering: By buffering the capacitance of the card, the LTC4300A-3CMS8 allows for an extension of the total bus capacitance, enabling more devices or longer trace lengths.
  • High-Speed Operation: Designed for fast mode and high-speed mode I2C communications, it supports bus speeds up to 400kHz and 3.4MHz, respectively.
  • Low Operating Current: With a low operating current, this device is optimized for power-sensitive applications.

Applications:

The LTC4300A-3CMS8 is ideal for a variety of applications that require robust I2C communications, including:

  • Servers and Network Equipment
  • RAID Systems
  • Telecommunications
  • Industrial Control Systems
  • Removable Cards and Modules

With its small footprint in an 8-lead MSOP package, the LTC4300A-3CMS8 is an excellent choice for space-constrained applications that need reliable hot-swappable I2C capabilities. Its design ensures a minimal impact on system complexity while providing a critical function for maintaining uninterrupted system performance.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9039 $58.5585
37+ $3.2028 $118.5036
56+ $3.1035 $173.7960
77+ $3.0030 $231.2310
100+ $2.9025 $290.2500
134+ $2.6022 $348.6948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess