EN
  • EN
  • DE

LTC4300A-3IMS8

Part No LTC4300A-3IMS8
Manufacturer Linear Technology
Description Level Shifting Hot Swappable 2-Wire Bus Buffer with Enable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209099-LTC4300A-3IMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4300A-3IMS8 CAD Model

Description

Product Overview: LTC4300A-3IMS8 by Linear Technology

The LTC4300A-3IMS8 is a hot-swappable 2-wire bus buffer that enhances the capabilities of an I2C bus by allowing devices or sub-systems to be hot-swapped without corrupting the data and clock lines. Manufactured by Linear Technology, a leader in analog integrated circuits, this buffer is designed to ensure seamless communication and protect the integrity of your I2C system.

Key Features

  • Hot Swap Capability: Enables devices to be inserted into or removed from a live backplane without turning off the system, preventing bus disruption and data loss.
  • Capacitance Buffering: The LTC4300A-3IMS8 can support higher capacitance loads, allowing more devices or longer trace lengths on the I2C bus.
  • Prevents SDA and SCL Corruption: During insertion, the SDA and SCL lines are stabilized to prevent glitches and spikes that could lead to data errors.
  • Rise Time Accelerators: Active pull-up circuitry improves signal rise times on the bus, enhancing performance over long cables or with high-capacitance loads.
  • Stuck Bus Recovery: An integrated stuck bus recovery feature clears up bus lock-up situations without user intervention, ensuring continued communication.
  • Voltage Level Translation: The device allows voltage level translation between 3.3V and 5V buses, providing flexibility in mixed voltage systems.
  • Small Package Size: The LTC4300A-3IMS8 comes in a compact MSOP-8 package, making it suitable for space-constrained applications.

Applications

The LTC4300A-3IMS8 is ideal for a variety of applications that require robust I2C communications. It is particularly useful in:

  • Servers and RAID systems
  • Telecommunications equipment
  • Industrial control systems
  • Removable cards and modules

Technical Specifications

For detailed technical specifications, refer to the LTC4300A-3IMS8 datasheet. It provides comprehensive information including pin configurations, timing diagrams, electrical characteristics, and application circuits to help in the design and implementation process.

Note: Always consult the latest datasheet and technical resources from Linear Technology for the most current information and application guidelines.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4180 $101.6140
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,043 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess