EN
  • EN
  • DE

LTC4306IGN

Part No LTC4306IGN
Manufacturer Linear Technology
Description 4-Channel, 2-Wire Bus Multiplexer with Capacitance Buffering
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209115-LTC4306IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4306IGN CAD Model

Description

LTC4306IGN - A 4-Channel 2-Wire Bus Multiplexer with Bus Buffer from Linear Technology

The LTC4306IGN is a sophisticated integrated circuit designed by Linear Technology, which serves as a 4-channel 2-wire bus multiplexer with an integrated bus buffer. This component is engineered to provide seamless channel switching for I2C and other 2-wire bus systems in complex electronic applications. Its key purpose is to enable a single host to communicate with multiple I2C devices that have identical or conflicting addresses, by multiplexing the host signal across four selectable channels.

Constructed with Linear Technology's advanced silicon design, the LTC4306IGN includes a range of features that enhance the performance and reliability of 2-wire bus systems. The device has low ON-resistance, which allows for minimal signal distortion, and strong pull-up current sources that improve rise times and operational speed on heavily loaded buses.

One of the standout features of the LTC4306IGN is its built-in level translation capability, which allows it to interface between different logic levels. This means that systems with different voltage domains can communicate seamlessly without the need for external level shifters. The device operates over a wide supply voltage range from 2.5V to 5.5V, making it versatile for various applications.

The LTC4306IGN also incorporates fault protection features that contribute to system robustness. It includes 2kV HBM ESD protection, as well as a stuck bus disconnect and recovery feature. If the SDA or SCL lines are stuck low for more than 30ms, the LTC4306IGN will automatically disconnect the stuck bus and attempt to clear the fault. This helps to prevent system lock-up and ensures continued communication with other I2C devices.

For ease of use, the LTC4306IGN is available in a 16-lead SSOP package, which conserves board space and is suitable for high-density circuit designs. The device is ideal for a variety of applications ranging from server management to industrial control systems, where multiple I2C devices must be accessed reliably and efficiently.

Overall, the LTC4306IGN from Linear Technology represents a highly integrated solution for expanding I2C bus communications, offering designers a combination of performance, flexibility, and protection in a compact footprint.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.8572 $55.7144
5+ $22.8572 $114.2860
7+ $22.1429 $155.0003
10+ $21.4286 $214.2860
13+ $20.7143 $269.2859
17+ $18.5714 $315.7138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 735 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess