EN
  • EN
  • DE

LTC4350CGN

Part No LTC4350CGN
Manufacturer Linear Technology
Description Hot Swappable Load Share Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209119-LTC4350CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4350CGN CAD Model

Description

Linear Technology's LTC4350CGN Product Overview

The LTC4350CGN is a robust, high-performance Hot Swap controller IC designed by Linear Technology, now part of Analog Devices, to manage the insertion and removal of circuit boards into live backplanes or other power sources. This component is housed in a compact 16-lead SSOP package, making it an ideal choice for space-constrained applications that require efficient power management and control.

At the heart of the LTC4350CGN is its ability to control an external N-channel MOSFET to gently power up capacitors, preventing sparks, system glitches, and other potential issues associated with the sudden inrush of current when a board is plugged in. This Hot Swap controller operates over a wide voltage range from 9V to 80V, providing flexibility for various system voltages and ensuring compatibility with a range of industrial and telecommunications applications.

The LTC4350CGN features an adjustable current limit, which allows for precise control over the inrush current during the board insertion process. This is critical for protecting both the circuit board and the backplane from damage caused by excessive current. Additionally, the device includes a circuit breaker function that provides fast response to overcurrent conditions, further enhancing the protection capabilities of the system.

Another key feature of the LTC4350CGN is its multi-board parallel operation capability. This allows multiple boards to share a common power bus, ensuring that the load is evenly distributed and that each board can be hot-swapped independently without affecting the operation of other boards in the system. The LTC4350CGN also includes a Power Good output, which provides a status indication to the system once the board has been safely powered up and is ready for operation.

Designed with reliability in mind, the LTC4350CGN incorporates undervoltage and overvoltage lockout features, ensuring that the controller remains inactive during out-of-spec voltage conditions, thus safeguarding the system from potential damage. With its comprehensive set of features and robust design, the LTC4350CGN from Linear Technology is an excellent choice for managing Hot Swap events in critical applications where uptime and reliability are paramount.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,410 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess