EN
  • EN
  • DE

LTC4354IDDB

Part No LTC4354IDDB
Manufacturer Linear Technology
Description Negative Voltage Diode-OR Controller and Monitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209122-LTC4354IDDB
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4354IDDB CAD Model

Description

LTC4354IDDB - Negative Voltage Diode-OR Controller from Linear Technology

The LTC4354IDDB is a sophisticated negative voltage diode-OR controller designed by Linear Technology to enhance power system performance by replacing power Schottky diodes with N-channel MOSFETs. This innovative device is ideal for a variety of applications, including redundant power supplies and ORing multiple power sources to ensure system reliability and efficiency.

With the capability to operate over a voltage range of -9V to -80V, the LTC4354IDDB ensures compatibility with a wide array of negative voltage power systems. The use of MOSFETs as ideal diodes not only reduces power dissipation significantly compared to Schottky diodes but also minimizes voltage drops across the ORing device, leading to efficient power distribution and maximizing the available energy from each power source.

The LTC4354IDDB features a fast turn-off of less than 1us for the MOSFETs in the event of a fault condition, which is critical for protecting the system from reverse currents and potential damage. Additionally, it offers a smooth switchover between sources without oscillation, ensuring a stable power supply transition.

Key Features:

  • Operates from -9V to -80V
  • Replaces Schottky diodes with N-channel MOSFETs
  • Reduces power dissipation and voltage drop
  • Fast turn-off in less than 1us during fault conditions
  • Smooth switchover without oscillation
  • 12-Lead DFN (3mm × 3mm) package

The LTC4354IDDB comes in a compact 12-Lead DFN (3mm × 3mm) package, which is suitable for space-constrained applications. Its robust design and advanced features make it an excellent choice for systems that require reliable and efficient power ORing solutions.

In conclusion, the LTC4354IDDB from Linear Technology is a high-performance, negative voltage diode-OR controller that offers significant advantages over traditional diode-based solutions. By enabling the use of MOSFETs, this device not only improves power efficiency but also enhances system reliability, making it a valuable component in critical power management applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2329 $51.3567
48+ $2.0888 $100.2624
75+ $2.0168 $151.2600
107+ $1.8727 $200.3789
139+ $1.8007 $250.2973
174+ $1.7287 $300.7938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,863 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess