EN
  • EN
  • DE

LTC4370IDE#PBF

Part No LTC4370IDE#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description OR Controller N-Channel Dual 16-Pin DFN EP Tube / IC OR CTRLR LOAD SHARE 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Current Sharing Controller
Channel Type Type N
Internal Switch(s) No
Delay Time - ON 400ns
Delay Time - OFF 400ns
Operating Supply Current 2.1mA
Operating Supply Voltage 2.9 V ~ 18 V
Applications Redundant Power Supplies, Telecom Infrastructure
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (4x3)
Win Source Part Number 784137-LTC4370IDE#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC4370
Introduction Date May 14, 2012
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4370IDE#PBF CAD Model

Description

Product Overview: LTC4370IDE#PBF

The LTC4370IDE#PBF is a robust current sharing controller and ideal diode designed by Linear Technology, now part of Analog Devices, to facilitate reliable parallel operation of power supplies. This advanced component is engineered to evenly distribute the current load among multiple power supplies, thereby enhancing the overall system reliability, efficiency, and reducing thermal stress on individual power supply units.

Key Features

  • Current Sharing: The LTC4370 promotes accurate current sharing between supplies, which is essential for systems requiring redundancy and increased power capacity. This feature ensures that no single power supply is overburdened, leading to a more stable and reliable power delivery.
  • Ideal Diode: Its ideal diode function provides low loss power ORing, which is crucial for systems that cannot afford the voltage drop and power loss associated with traditional diode ORing.
  • Wide Operating Voltage Range: The device operates over a wide voltage range, accommodating different types of power supplies and allowing for flexible design options.
  • Robust Protection Features: It includes protection features such as overcurrent protection and thermal shutdown, which safeguard the power supplies from potential damage due to abnormal operating conditions.
  • Compact Package: The LTC4370IDE#PBF is available in a compact, 12-lead DFN package, which is suitable for space-constrained applications.

Applications

The LTC4370IDE#PBF is ideal for a variety of applications, including:

  • Redundant power supply systems
  • High availability servers and storage systems
  • Industrial power systems
  • Telecommunications equipment

With its advanced current sharing and ideal diode capabilities, the LTC4370IDE#PBF is a critical component for designers looking to create robust power management systems. Its ability to seamlessly integrate into various applications makes it a versatile choice for ensuring consistent, reliable power delivery across multiple power supply units.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP / OR Controller Bridge Rectifier N-Channel Bridge (1) 8-PDIP
Need more? Email Us
Texas Instruments
ENHANCED LOW IQ IDEAL DIODE CONT / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Lowest to $7.1557
Analog Devices Inc.
IC OR CTRLR N+1 16SOIC
Lowest to $17.4627
Texas Instruments
AUTOMOTIVE IDEAL DIODE WITH CIRC
Lowest to $3.3180
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN / OR Controller Source Selector Switch P-Channel 3:1 24-QFN (4x4)
Lowest to $11.0181
Texas Instruments
PWR MGMT BATTERY MGMT / OR Controller Source Selector Switch N-Channel 2:1 12-VQFN-HR (2x2.5)
Lowest to $0.7604
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Need more? Email Us
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Lowest to $31.2820
Texas Instruments
IC OR CTRLR N+1 6SOT / OR Controller N+1 ORing Controller N-Channel N:1 SOT-23-THIN
Lowest to $2.4263

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7111 $52.2666
14+ $7.1476 $100.0664
22+ $6.9242 $152.3324
30+ $6.7009 $201.0270
39+ $6.4775 $252.6225
52+ $5.8074 $301.9848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,767 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess