EN
  • EN
  • DE

LTC4414IMS8

Part No LTC4414IMS8
Manufacturer Linear Technology
Description 36V, Low Loss PowerPathTM Controller for Large PFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209139-LTC4414IMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4414IMS8 CAD Model

Description

Linear Technology's LTC4414IMS8 Low Voltage Ideal Diode Controller

The LTC4414IMS8 from Linear Technology is a sophisticated controller designed to replace power Schottky diodes with a low loss MOSFET, ensuring a more efficient power path in electronic systems. This component is particularly useful in applications where power efficiency and minimal voltage drop are critical. The LTC4414IMS8 is housed in a compact MSOP-8 package, making it suitable for space-constrained applications.

Key Features:

  • Low Forward Voltage Drop: The controller facilitates a very low voltage drop across the MOSFET, significantly lower than what is typical of Schottky diodes, which is crucial for applications operating at low voltages.
  • Automatic Switching: It automatically switches between two power sources, making it ideal for systems that require backup power sources or load sharing.
  • High Current Capability: The device can handle large currents, making it suitable for high-power applications.
  • Reverse Battery Protection: It provides protection against reverse battery installation, which can prevent potential damage to the system.
  • Low Quiescent Current: The LTC4414IMS8 consumes a very low amount of quiescent current, enhancing the overall power efficiency of the system it's integrated into.

Applications:

  • Redundant Power Supplies
  • Load Sharing Systems
  • Or-ing Diode Replacement
  • Automotive and Industrial Systems
  • Portable and Battery-Powered Equipment

The LTC4414IMS8 operates over a wide voltage range, making it versatile for various applications. Its robust design ensures reliability and durability, which is paramount for industrial and automotive systems that often operate in harsh environments. By utilizing this ideal diode controller, designers can achieve a more efficient power distribution network within their devices, prolonging battery life, and reducing heat generation.

Linear Technology's commitment to high-quality and performance is evident in the LTC4414IMS8, making it a preferred choice for engineers looking to enhance their power management solutions.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8954 $62.0586
21+ $5.6572 $118.8012
32+ $5.4805 $175.3760
44+ $5.3038 $233.3672
57+ $5.1270 $292.2390
76+ $4.5969 $349.3644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 251 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess