EN
  • EN
  • DE

LTC4416EMS

Part No LTC4416EMS
Manufacturer Linear Technology
Description 36V, Low Loss Dual PowerPath Controllers for Large PFETs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209140-LTC4416EMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4416EMS CAD Model

Description

The LTC4416EMS is a sophisticated PowerPath controller designed by Linear Technology to ensure seamless transition between multiple power sources in a system. This device is particularly useful in applications where continuous power supply is critical and the source can vary between batteries, USB power, or external AC adapters.

Key Features:

  • Low Voltage Drop: The LTC4416EMS features a low voltage drop due to its internal MOSFET switches, which is essential for applications requiring high efficiency.
  • Dual PowerPath Control: This device can seamlessly manage two power sources, automatically switching to the secondary source when the primary source fails or is removed.
  • Priority Channel Selection: Users can set priority to the channels, ensuring that the more critical power source takes precedence over the other.
  • Wide Operating Voltage Range: The LTC4416EMS operates over a wide voltage range, accommodating various power sources and systems.
  • Low Quiescent Current: It is designed to consume minimal quiescent current, which is crucial for battery-powered applications to extend battery life.

Applications:

The LTC4416EMS is versatile and can be used in multiple applications, including but not limited to:

  • Redundant Power Supply Systems
  • Industrial Systems with Backup Power
  • Portable Devices with Dual Battery Systems
  • Automotive and Marine Power Systems

Product Specifications:

Parameter Value Package MSOP-10 Operating Temperature -40°C to +85°C Switching Threshold Accuracy ±1.5%

The LTC4416EMS is a reliable and efficient solution for managing power in systems that cannot afford to lose power. Its robust design and feature set make it an ideal choice for a wide range of power management applications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1117 $51.1170
21+ $4.7882 $100.5522
33+ $4.6265 $152.6745
47+ $4.3029 $202.2363
61+ $4.1412 $252.6132
76+ $3.9794 $302.4344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess