The LTC4425EDD is a state-of-the-art dual input PowerPath controller designed by Linear Technology for seamless transition between multiple power sources. This advanced device is engineered to provide a reliable and efficient power management solution for systems that require a constant supply of energy from either of its two inputs.
Key Features:
- Automatic PowerPath Selection: The LTC4425EDD automatically selects the highest priority power source, ensuring uninterrupted power supply to the load without the need for external control.
- Wide Input Voltage Range: With an input voltage range from 2.5V to 5.5V, this controller is versatile enough to accommodate a broad spectrum of power sources, making it ideal for a variety of applications.
- Ideal Diode Controller: It incorporates an ideal diode controller for each input, minimizing voltage drops and power dissipation, which is crucial for battery-powered systems.
- Compact Package: The LTC4425EDD is available in a small, low-profile (3mm x 3mm) 10-pin DFN package, perfect for space-constrained applications.
- Low Quiescent Current: It features a low quiescent current that maximizes battery life, a critical aspect for portable and backup power applications.
Applications:
The LTC4425EDD is suitable for a wide range of applications, including but not limited to:
- Portable and Handheld Devices
- Uninterruptible Power Supplies (UPS)
- Redundant Power Systems
- Automotive and Industrial Systems
Performance and Reliability:
Linear Technology's LTC4425EDD is built to deliver top-notch performance and reliability. It features overvoltage protection, under voltage lockout, and thermal protection, ensuring the safety and longevity of both the power controller and the system it powers. The integration of MOSFETs provides low loss power path selection, further enhancing the efficiency of the device.
Conclusion:
With its robust feature set and compact design, the LTC4425EDD from Linear Technology is an excellent choice for designers looking for a reliable PowerPath controller. Its ability to manage dual power sources seamlessly while protecting against various electrical faults makes it a key component in ensuring the stability and efficiency of your power management system.