EN
  • EN
  • DE

LTC486ISW#TR

Part No LTC486ISW#TR
Manufacturer Linear Technology
Description Quad RS485 transceiver, 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0409+
Reference case SOP-16
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 724793-LTC486ISW#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC486ISW#TR CAD Model

Description

The LTC486ISW#TR is a quad low-power RS-485/RS-422 transceiver from Linear Technology. It operates from a single 4.5V to 5.5V supply and features a low power consumption of 1.2mA per driver and 0.7mA per receiver. The LTC486ISW#TR is capable of driving up to 32 unit loads on a 100m cable and has a data rate of up to 10Mbps. The LTC486ISW#TR is available in a 16-SOIC package and is suitable for a wide range of applications, including industrial control, building automation, and security systems.

Features

  • Quad low-power RS-485/RS-422 transceiver
  • Operates from a single 4.5V to 5.5V supply
  • Low power consumption: 1.2mA per driver, 0.7mA per receiver
  • Drives up to 32 unit loads on a 100m cable
  • Data rate up to 10Mbps
  • Available in a 16-SOIC package

Applications

  • Industrial control
  • Building automation
  • Security systems
  • Point-of-sale systems
  • Medical equipment
  • Test and measurement equipment

Description

The LTC486ISW#TR is a quad low-power RS-485/RS-422 transceiver that operates from a single 4.5V to 5.5V supply. It features a low power consumption of 1.2mA per driver and 0.7mA per receiver, making it ideal for battery-powered applications. The LTC486ISW#TR is capable of driving up to 32 unit loads on a 100m cable and has a data rate of up to 10Mbps.

The LTC486ISW#TR has a number of features that make it ideal for a wide range of applications. These features include:

  • High slew rate: The LTC486ISW#TR has a high slew rate of 10V/µs, which allows it to transmit data at high speeds.
  • Low propagation delay: The LTC486ISW#TR has a low propagation delay of 10ns, which minimizes latency in data transmission.
  • Wide common mode range: The LTC486ISW#TR has a wide common mode range of -7V to +12V, which allows it to operate in noisy environments.
  • Thermal shutdown: The LTC486ISW#TR has a thermal shutdown feature that protects the device from damage in the event of overheating.

The LTC486ISW#TR is a versatile and easy-to-use transceiver that is suitable for a wide range of applications. It is backed by a comprehensive datasheet and application notes from Linear Technology.

Block Diagram

The following block diagram shows the internal structure of the LTC486ISW#TR:

[Block diagram of the LTC486ISW#TR]

The LTC486ISW#TR consists of four independent transceivers, each with its own driver and receiver. The drivers are capable of driving up to 32 unit loads on a 100m cable. The receivers are capable of receiving data at rates up to 10Mbps.

The LTC486ISW#TR also includes a number of other features, such as a thermal shutdown circuit and a power-on reset circuit. The thermal shutdown circuit protects the device from damage in the event of overheating. The power-on reset circuit ensures that the device is properly initialized when power is applied.

Applications

The LTC486ISW#TR can be used in a wide range of applications, including:

  • Industrial control
  • Building automation
  • Security systems
  • Point-of-sale systems
  • Medical equipment
  • Test and measurement equipment

In industrial control applications, the LTC486ISW#TR can be used to transmit data between sensors, actuators, and controllers. In building automation applications, the LTC486ISW#TR can be used to transmit data between HVAC systems, lighting systems, and security systems. In security systems, the LTC486ISW#TR can be used to transmit data between cameras, sensors, and alarms. In point-of-sale systems, the LTC486ISW#TR can be used to transmit data between barcode scanners, credit card readers, and cash registers. In medical equipment, the LTC486ISW#TR can be used to transmit data between patient monitors, ECG machines, and other medical devices. In test and measurement equipment, the LTC

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess